Visual Sound, Inc. HM172 Earset Micorphone HM1725P

Description
Lectrosonics, Inc. The HM172 "earset" microphone mounts securely to the user's ear with a comfortable, bendable silicone frame and provides excellent vocal quality in a nearly invisible package. The cable runs neatly behind the neck for maximum concealment. The microphone is pre-wired for use with Lectrosonics UHF belt pack transmitters including LM, LMa, UM400, UM400a, SM, SMa, SMV, SMDa and SMQV. The wiring is compatible with earlier 5-pin inputs and the latest servo bias 5-pin inputs. Ultra lightweight comfort Adjustable boom arm Low-visibility design Great acoustic performance Replaceable HJ peak cap Adjustable "drip ring" 5-pin connector for Lectrosonics wireless transmitters
Description
Lectrosonics, Inc. The HM172 "earset" microphone mounts securely to the user's ear with a comfortable, bendable silicone frame and provides excellent vocal quality in a nearly invisible package. The cable runs neatly behind the neck for maximum concealment. The microphone is pre-wired for use with Lectrosonics UHF belt pack transmitters including LM, LMa, UM400, UM400a, SM, SMa, SMV, SMDa and SMQV. The wiring is compatible with earlier 5-pin inputs and the latest servo bias 5-pin inputs. Ultra lightweight comfort Adjustable boom arm Low-visibility design Great acoustic performance Replaceable HJ peak cap Adjustable "drip ring" 5-pin connector for Lectrosonics wireless transmitters

Suppliers

Company
Product
Description
Supplier Links
HM172 Earset Micorphone - HM1725P - Visual Sound, Inc.
Broomall, PA, USA
HM172 Earset Micorphone
HM1725P
HM172 Earset Micorphone HM1725P
Lectrosonics, Inc. The HM172 "earset" microphone mounts securely to the user's ear with a comfortable, bendable silicone frame and provides excellent vocal quality in a nearly invisible package. The cable runs neatly behind the neck for maximum concealment. The microphone is pre-wired for use with Lectrosonics UHF belt pack transmitters including LM, LMa, UM400, UM400a, SM, SMa, SMV, SMDa and SMQV. The wiring is compatible with earlier 5-pin inputs and the latest servo bias 5-pin inputs. Ultra lightweight comfort Adjustable boom arm Low-visibility design Great acoustic performance Replaceable HJ peak cap Adjustable "drip ring" 5-pin connector for Lectrosonics wireless transmitters

Lectrosonics, Inc.

The HM172 "earset" microphone mounts securely to the user's ear with a comfortable, bendable silicone frame and provides excellent vocal quality in a nearly invisible package. The cable runs neatly behind the neck for maximum concealment.

The microphone is pre-wired for use with Lectrosonics UHF belt pack transmitters including LM, LMa, UM400, UM400a, SM, SMa, SMV, SMDa and SMQV. The wiring is compatible with earlier 5-pin inputs and the latest servo bias 5-pin inputs.

  • Ultra lightweight comfort
  • Adjustable boom arm
  • Low-visibility design
  • Great acoustic performance
  • Replaceable HJ peak cap
  • Adjustable "drip ring"
  • 5-pin connector for Lectrosonics wireless transmitters
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HM1725P
Product Name HM172 Earset Micorphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details