Visual Sound, Inc. Mini Headworn Condenser Microphone HM-10

Description
Nady Systems, Inc. - Pro Audio *Wide bandwidth omni-directional electret condenser mic ensures clean transparent audio and enhanced vocal pickup with improved gain before feedback. *Durable thin-metal frame can be easily molded to any user. *Ergonomic design and comfortable fit with or without glasses, hats, or headphones and no hairstyle hindrance. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters). Available in black or beige color. *Require low voltage phantom power as supplied by most wireless bodypack transmitters. *9 - 52V adapter supplied for wired applications
Description
Nady Systems, Inc. - Pro Audio *Wide bandwidth omni-directional electret condenser mic ensures clean transparent audio and enhanced vocal pickup with improved gain before feedback. *Durable thin-metal frame can be easily molded to any user. *Ergonomic design and comfortable fit with or without glasses, hats, or headphones and no hairstyle hindrance. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters). Available in black or beige color. *Require low voltage phantom power as supplied by most wireless bodypack transmitters. *9 - 52V adapter supplied for wired applications

Suppliers

Company
Product
Description
Supplier Links
Mini Headworn Condenser Microphone - HM-10 - Visual Sound, Inc.
Broomall, PA, USA
Mini Headworn Condenser Microphone
HM-10
Mini Headworn Condenser Microphone HM-10
Nady Systems, Inc. - Pro Audio *Wide bandwidth omni-directional electret condenser mic ensures clean transparent audio and enhanced vocal pickup with improved gain before feedback. *Durable thin-metal frame can be easily molded to any user. *Ergonomic design and comfortable fit with or without glasses, hats, or headphones and no hairstyle hindrance. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters). Available in black or beige color. *Require low voltage phantom power as supplied by most wireless bodypack transmitters. *9 - 52V adapter supplied for wired applications

Nady Systems, Inc. - Pro Audio

*Wide bandwidth omni-directional electret condenser mic ensures clean transparent audio and enhanced vocal pickup with improved gain before feedback. *Durable thin-metal frame can be easily molded to any user. *Ergonomic design and comfortable fit with or without glasses, hats, or headphones and no hairstyle hindrance. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters). Available in black or beige color. *Require low voltage phantom power as supplied by most wireless bodypack transmitters. *9 - 52V adapter supplied for wired applications

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HM-10
Product Name Mini Headworn Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details