Visual Sound, Inc. Hiker Pro Backpack HKP-3L

Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket and NO pillowing system. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket and NO pillowing system. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Hiker Pro Backpack - HKP-3L - Visual Sound, Inc.
Broomall, PA, USA
Hiker Pro Backpack
HKP-3L
Hiker Pro Backpack HKP-3L
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket and NO pillowing system. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position.

The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket and NO pillowing system.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number HKP-3L
Product Name Hiker Pro Backpack
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details