The Honeywell mobile printer holster with waist belt is designed to support mobile printing workflows in warehouse, logistics, retail, and field service environments. This rugged carrying solution allows workers to securely carry their printer while maintaining hands-free mobility during demanding operations.
Constructed from durable industrial materials, the holster provides reliable protection while keeping the device easily accessible for fast printing tasks. The open-top design allows quick retrieval of the printer, while a secure snap closure helps keep the device in place during active work environments. An adjustable padded waist belt offers a comfortable fit for extended shifts and helps reduce strain for operators working long hours.
Ideal for distribution centers, transportation operations, delivery services, and warehouse teams, this wearable printer holster helps improve productivity by ensuring essential equipment remains secure and within reach throughout the workday. The holster is compatible with a range of Honeywell mobile printers including RL3e, RL4e, RP2f, RP4f, PB22, PB32, and Intermec PB50/PB51 portable printers.
Key Features
Rugged Honeywell mobile printer holster designed for warehouse and industrial workflows
Hands-free waist belt design improves mobility during mobile printing operations
Adjustable padded waist belt provides comfort during extended shifts
Durable construction built for demanding logistics and field environments
Snap closure helps keep the printer secure while allowing quick access
Soft interior lining helps protect devices from scratches and wear
Heavy-duty buckle and metal hardware for reliable daily use
Compatible with multiple Honeywell portable printer models
Honeywell RL3e, RL4e Label Printer, Honeywell RP2f, RP4f portable printer, Honeywell PB22, PB32, Honeywell Intermec PB50 and PH51 portable printers.
Technical Specifications
Product Type: Mobile printer holster
Mounting Style: Adjustable waist belt holster
Material: Durable canvas with soft microfiber interior lining
Belt Construction: Padded waist belt with heavy-duty metal buckle
Closure Type: Snap button closure
Hardware: Metal carabiners and reinforced belt components
Compatible Devices: Honeywell RL3e, RL4e, RP2f, RP4f, PB22, PB32, Intermec PB50 and PB51 printers
Color: Black
Mobile Printer Holster:
Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
Waist Belt Length: 36 x 3 inches / 914 x 76 mm
Brand: Agoz
The Honeywell mobile printer holster with waist belt is designed to support mobile printing workflows in warehouse, logistics, retail, and field service environments. This rugged carrying solution allows workers to securely carry their printer while maintaining hands-free mobility during demanding operations.
Constructed from durable industrial materials, the holster provides reliable protection while keeping the device easily accessible for fast printing tasks. The open-top design allows quick retrieval of the printer, while a secure snap closure helps keep the device in place during active work environments. An adjustable padded waist belt offers a comfortable fit for extended shifts and helps reduce strain for operators working long hours.
Ideal for distribution centers, transportation operations, delivery services, and warehouse teams, this wearable printer holster helps improve productivity by ensuring essential equipment remains secure and within reach throughout the workday. The holster is compatible with a range of Honeywell mobile printers including RL3e, RL4e, RP2f, RP4f, PB22, PB32, and Intermec PB50/PB51 portable printers.
Key Features
- Rugged Honeywell mobile printer holster designed for warehouse and industrial workflows
- Hands-free waist belt design improves mobility during mobile printing operations
- Adjustable padded waist belt provides comfort during extended shifts
- Durable construction built for demanding logistics and field environments
- Snap closure helps keep the printer secure while allowing quick access
- Soft interior lining helps protect devices from scratches and wear
- Heavy-duty buckle and metal hardware for reliable daily use
- Compatible with multiple Honeywell portable printer models
- Honeywell RL3e, RL4e Label Printer, Honeywell RP2f, RP4f portable printer, Honeywell PB22, PB32, Honeywell Intermec PB50 and PH51 portable printers.
Technical Specifications
- Product Type: Mobile printer holster
- Mounting Style: Adjustable waist belt holster
- Material: Durable canvas with soft microfiber interior lining
- Belt Construction: Padded waist belt with heavy-duty metal buckle
- Closure Type: Snap button closure
- Hardware: Metal carabiners and reinforced belt components
- Compatible Devices: Honeywell RL3e, RL4e, RP2f, RP4f, PB22, PB32, Intermec PB50 and PB51 printers
- Color: Black
- Mobile Printer Holster:
- Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
- Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
- Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
- Waist Belt Length: 36 x 3 inches / 914 x 76 mm
- Brand: Agoz