Visual Sound, Inc. Hiker Pro Camera Case HKP-3

Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The backpack/hand carry solution is for the new generation of smaller DV cameras. The Hiker Pro has hideaway backstraps allowing the case to be hand carried as effectively as backpacked. A high level of protection is achieved with the use of a plastic frame and pillowed interior. The addition of a unique "camera cozy" nesting systems offers a new level of security for delicate equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The backpack/hand carry solution is for the new generation of smaller DV cameras. The Hiker Pro has hideaway backstraps allowing the case to be hand carried as effectively as backpacked. A high level of protection is achieved with the use of a plastic frame and pillowed interior. The addition of a unique "camera cozy" nesting systems offers a new level of security for delicate equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Hiker Pro Camera Case - HKP-3 - Visual Sound, Inc.
Broomall, PA, USA
Hiker Pro Camera Case
HKP-3
Hiker Pro Camera Case HKP-3
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The backpack/hand carry solution is for the new generation of smaller DV cameras. The Hiker Pro has hideaway backstraps allowing the case to be hand carried as effectively as backpacked. A high level of protection is achieved with the use of a plastic frame and pillowed interior. The addition of a unique "camera cozy" nesting systems offers a new level of security for delicate equipment. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position.

The backpack/hand carry solution is for the new generation of smaller DV cameras. The Hiker Pro has hideaway backstraps allowing the case to be hand carried as effectively as backpacked. A high level of protection is achieved with the use of a plastic frame and pillowed interior. The addition of a unique "camera cozy" nesting systems offers a new level of security for delicate equipment.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number HKP-3
Product Name Hiker Pro Camera Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details