Visual Sound, Inc. Low Profile, Full Range Loudspeaker Highline 500

Description
Tannoy/TGI North America, Inc. The Arena HighLine 500c is designed primarily as a premium performance low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 500c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.
Description
Tannoy/TGI North America, Inc. The Arena HighLine 500c is designed primarily as a premium performance low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 500c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Suppliers

Company
Product
Description
Supplier Links
Low Profile, Full Range Loudspeaker - Highline 500 - Visual Sound, Inc.
Broomall, PA, USA
Low Profile, Full Range Loudspeaker
Highline 500
Low Profile, Full Range Loudspeaker Highline 500
Tannoy/TGI North America, Inc. The Arena HighLine 500c is designed primarily as a premium performance low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 500c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Tannoy/TGI North America, Inc.

The Arena HighLine 500c is designed primarily as a premium performance low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 500c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Highline 500
Product Name Low Profile, Full Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details