Visual Sound, Inc. 46" LED HDTV LCD Commercial Display HE46A

Description
Samsung Electronics America, Inc. LED Backlight Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty
Description
Samsung Electronics America, Inc. LED Backlight Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" LED HDTV LCD Commercial Display
HE46A
46" LED HDTV LCD Commercial Display HE46A
Samsung Electronics America, Inc. LED Backlight Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty

Samsung Electronics America, Inc.

LED Backlight Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime.

  • Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis.
  • Integrated TV tuner
  • Simple "plug & play" digital signage
  • Three-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number HE46A
Product Name 46" LED HDTV LCD Commercial Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details