Visual Sound, Inc. HDMI Fiber Optic Cable 165 ft HDMI-HDC-165

Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 27.
Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 27.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HDMI Fiber Optic Cable 165 ft
HDMI-HDC-165
HDMI Fiber Optic Cable 165 ft HDMI-HDC-165
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 27.

Comprehensive

This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 27.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number HDMI-HDC-165
Product Name HDMI Fiber Optic Cable 165 ft
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details