Christie
With the latest Christie HD3K, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competit...
With the latest Christie HD3K, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right. The Christie HD3K features 2,900 ANSI lumens and longer lamp life, for an excellent cost of ownership. As part of the Christie HD Series, the Christie HD3K features full 1920 x 1080 resolution, proven 3-chip DLP® technology with Xenon® illumination, high quality optics and 10-bit image processing - a proven combination for the best HD image anywhere. With a variable contrast ratio of 1600-2000:1 for crisp, detailed images and low black levels and a suite of high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment, you gain impeccable control over your images. With increased lamp life and native HD resolution, the Christie HD3K is ideal for broadcast environments.
1080 HD resolution (1920 x 1080)
2900 ANSI Lumens
3-chip DLP® display technology
Up to 1600-2000:1 contrast ratio (adjustable via internal aperture)
Dust sealed DMD system
Longer lamp life 2,500 hr at 500W and 4,000 at 350W with LiteLOC
Christie
With the latest Christie HD3K, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competit...
With the latest Christie HD3K, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right.
The Christie HD3K features 2,900 ANSI lumens and longer lamp life, for an excellent cost of ownership. As part of the Christie HD Series, the Christie HD3K features full 1920 x 1080 resolution, proven 3-chip DLP® technology with Xenon® illumination, high quality optics and 10-bit image processing - a proven combination for the best HD image anywhere.
With a variable contrast ratio of 1600-2000:1 for crisp, detailed images and low black levels and a suite of high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment, you gain impeccable control over your images. With increased lamp life and native HD resolution, the Christie HD3K is ideal for broadcast environments.
- 1080 HD resolution (1920 x 1080)
- 2900 ANSI Lumens
- 3-chip DLP® display technology
- Up to 1600-2000:1 contrast ratio (adjustable via internal aperture)
- Dust sealed DMD system
- Longer lamp life 2,500 hr at 500W and 4,000 at 350W with LiteLOC