Visual Sound, Inc. 15 in. 3-Way High Definition Powered Loudspeaker HD1531

Description
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1531 3-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1800W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1531 3-Way High-Definition Powered Loudspeaker - Elevate Your Experience 1800W of ultra-efficient Class-D Fast Recovery™ amplification > LF 700W RMS / 1400W peak > MF 100W RMS / 200W peak > HF 100W RMS / 200W peak High-definition audio processing: > Revolutionary patented acoustic correction > Transducer time alignment and phase correction > Precision 3-way crossover Custom designed transducers by EAW > 15" neodymium woofer with 3" voice coil > 6" horn-loaded, high-output mid-range transducer > 1.75" compression driver with heat-treated titanium diaphragm User-adjustable 3-band contour EQ with sweepable mid-frequency Optimized wide-dispersion WaveFront™ high/mid horn system Ultra-compact and lightweight (96lbs) Integrated limiting and protection circuitry Rugged all wood cabinet (15mm birch plywood) 12 integrated fly points for horizontal and vertical rigging Stand / pole mountable
Description
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1531 3-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1800W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1531 3-Way High-Definition Powered Loudspeaker - Elevate Your Experience 1800W of ultra-efficient Class-D Fast Recovery™ amplification > LF 700W RMS / 1400W peak > MF 100W RMS / 200W peak > HF 100W RMS / 200W peak High-definition audio processing: > Revolutionary patented acoustic correction > Transducer time alignment and phase correction > Precision 3-way crossover Custom designed transducers by EAW > 15" neodymium woofer with 3" voice coil > 6" horn-loaded, high-output mid-range transducer > 1.75" compression driver with heat-treated titanium diaphragm User-adjustable 3-band contour EQ with sweepable mid-frequency Optimized wide-dispersion WaveFront™ high/mid horn system Ultra-compact and lightweight (96lbs) Integrated limiting and protection circuitry Rugged all wood cabinet (15mm birch plywood) 12 integrated fly points for horizontal and vertical rigging Stand / pole mountable

Suppliers

Company
Product
Description
Supplier Links
15 in. 3-Way High Definition Powered Loudspeaker - HD1531 - Visual Sound, Inc.
Broomall, PA, USA
15 in. 3-Way High Definition Powered Loudspeaker
HD1531
15 in. 3-Way High Definition Powered Loudspeaker HD1531
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1531 3-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1800W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1531 3-Way High-Definition Powered Loudspeaker - Elevate Your Experience 1800W of ultra-efficient Class-D Fast Recovery™ amplification > LF 700W RMS / 1400W peak > MF 100W RMS / 200W peak > HF 100W RMS / 200W peak High-definition audio processing: > Revolutionary patented acoustic correction > Transducer time alignment and phase correction > Precision 3-way crossover Custom designed transducers by EAW > 15" neodymium woofer with 3" voice coil > 6" horn-loaded, high-output mid-range transducer > 1.75" compression driver with heat-treated titanium diaphragm User-adjustable 3-band contour EQ with sweepable mid-frequency Optimized wide-dispersion WaveFront™ high/mid horn system Ultra-compact and lightweight (96lbs) Integrated limiting and protection circuitry Rugged all wood cabinet (15mm birch plywood) 12 integrated fly points for horizontal and vertical rigging Stand / pole mountable

Mackie Designs, Inc.

Welcome to the world of high-definition live sound. The HD1531 3-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1800W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1531 3-Way High-Definition Powered Loudspeaker - Elevate Your Experience

  • 1800W of ultra-efficient Class-D Fast Recovery™ amplification
  • > LF 700W RMS / 1400W peak
  • > MF 100W RMS / 200W peak
  • > HF 100W RMS / 200W peak
  • High-definition audio processing:
  • > Revolutionary patented acoustic correction
  • > Transducer time alignment and phase correction
  • > Precision 3-way crossover
  • Custom designed transducers by EAW
  • > 15" neodymium woofer with 3" voice coil
  • > 6" horn-loaded, high-output mid-range transducer
  • > 1.75" compression driver with heat-treated titanium diaphragm
  • User-adjustable 3-band contour EQ with sweepable mid-frequency
  • Optimized wide-dispersion WaveFront™ high/mid horn system
  • Ultra-compact and lightweight (96lbs)
  • Integrated limiting and protection circuitry
  • Rugged all wood cabinet (15mm birch plywood)
  • 12 integrated fly points for horizontal and vertical rigging
  • Stand / pole mountable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HD1531
Product Name 15 in. 3-Way High Definition Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details