Visual Sound, Inc. 15 in. 2-Way High-Definition Powered Loudspeaker HD1521

Description
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1521 2-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1600W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1521 2-Way High-Definition Powered Loudspeaker - Elevate Your Experience.
Description
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1521 2-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1600W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1521 2-Way High-Definition Powered Loudspeaker - Elevate Your Experience.

Suppliers

Company
Product
Description
Supplier Links
15 in. 2-Way High-Definition Powered Loudspeaker - HD1521 - Visual Sound, Inc.
Broomall, PA, USA
15 in. 2-Way High-Definition Powered Loudspeaker
HD1521
15 in. 2-Way High-Definition Powered Loudspeaker HD1521
Mackie Designs, Inc. Welcome to the world of high-definition live sound. The HD1521 2-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1600W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1521 2-Way High-Definition Powered Loudspeaker - Elevate Your Experience.

Mackie Designs, Inc.

Welcome to the world of high-definition live sound. The HD1521 2-Way High-Definition Powered Loudspeaker delivers class-leading power, unmatched clarity and extreme flexibility in a design that is understated, yet stunning. Class-D Fast Recovery™ amplification produces a ridiculous 1600W of peak system power. High-Definition Audio Processing incorporates next-generation Mackie "Active" electronics and re-defines powered loudspeakers by implementing Mackie's patented acoustic correction processing for an experience that is unrivaled in the world of portable powered PA systems. System tuning and custom transducer design by EAW ensures an optimized system that sounds great every time. The compact yet rugged, all-wood enclosure offers superior protection and a clean, unimposing look that will blend seamlessly into almost any environment. HD1521 2-Way High-Definition Powered Loudspeaker - Elevate Your Experience.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HD1521
Product Name 15 in. 2-Way High-Definition Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 13 ohms
Sensitivity 121 dB
Size 0.31 inch (8 mm)
View Details