Visual Sound, Inc. HF Compression Driver HD1480T

Description
Eighteen Sound - A Division of AEB SRL The HD1480T 1.4 inch exit high frequency compression driver has been designed for use in high quality installed audio systems, where weight is not the key issue. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effects and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. The HD1480T diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension unit. It has been designed to maintain low resonance, lowering the minimum crossover point value at 1,2kHz. Thanks to its physical properties, the proprietary treated Nomex former has a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. This feature enables proper energy transfer control from the voice coil to the dome in real working conditions. Moreover, this proprietary former material is also suitable to for use in higher moisture content environments. The HD1480T powerful ceramic magnet assembly has been designed to obtain 16KGauss in the gap. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the diecast aluminum heatsink which leads to a lower power compression value. 109 dB SPL 1W / 1m average sensitivity 1.4 inch exit throat 3 inch edgewound aluminum voice coil 200W program power handling Polyethilene - Titanium diaphragm assembly Copper shorting ring on pole pieces
Description
Eighteen Sound - A Division of AEB SRL The HD1480T 1.4 inch exit high frequency compression driver has been designed for use in high quality installed audio systems, where weight is not the key issue. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effects and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. The HD1480T diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension unit. It has been designed to maintain low resonance, lowering the minimum crossover point value at 1,2kHz. Thanks to its physical properties, the proprietary treated Nomex former has a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. This feature enables proper energy transfer control from the voice coil to the dome in real working conditions. Moreover, this proprietary former material is also suitable to for use in higher moisture content environments. The HD1480T powerful ceramic magnet assembly has been designed to obtain 16KGauss in the gap. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the diecast aluminum heatsink which leads to a lower power compression value. 109 dB SPL 1W / 1m average sensitivity 1.4 inch exit throat 3 inch edgewound aluminum voice coil 200W program power handling Polyethilene - Titanium diaphragm assembly Copper shorting ring on pole pieces

Suppliers

Company
Product
Description
Supplier Links
HF Compression Driver - HD1480T - Visual Sound, Inc.
Broomall, PA, USA
HF Compression Driver
HD1480T
HF Compression Driver HD1480T
Eighteen Sound - A Division of AEB SRL The HD1480T 1.4 inch exit high frequency compression driver has been designed for use in high quality installed audio systems, where weight is not the key issue. The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effects and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures. The HD1480T diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension unit. It has been designed to maintain low resonance, lowering the minimum crossover point value at 1,2kHz. Thanks to its physical properties, the proprietary treated Nomex former has a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. This feature enables proper energy transfer control from the voice coil to the dome in real working conditions. Moreover, this proprietary former material is also suitable to for use in higher moisture content environments. The HD1480T powerful ceramic magnet assembly has been designed to obtain 16KGauss in the gap. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the diecast aluminum heatsink which leads to a lower power compression value. 109 dB SPL 1W / 1m average sensitivity 1.4 inch exit throat 3 inch edgewound aluminum voice coil 200W program power handling Polyethilene - Titanium diaphragm assembly Copper shorting ring on pole pieces

Eighteen Sound - A Division of AEB SRL

The HD1480T 1.4 inch exit high frequency compression driver has been designed for use in high quality installed audio systems, where weight is not the key issue.
The motor structure, throughout the precisely coherent phase plug with 3 circumferential slots and copper ring on the pole piece, reduces inductance effects and distortion. Four top plate air ducts have been designed to act as a loading chamber for the diaphragm, implementing mid band distortion and response figures.
The HD1480T diaphragm assembly is composed of a titanium dome sandwiched to a proprietary treated polyester suspension unit. It has been designed to maintain low resonance, lowering the minimum crossover point value at 1,2kHz.
Thanks to its physical properties, the proprietary treated Nomex former has a 30% higher value of tensile elongation at a working operative temperature (200°C) when compared to Kapton. This feature enables proper energy transfer control from the voice coil to the dome in real working conditions. Moreover, this proprietary former material is also suitable to for use in higher moisture content environments.
The HD1480T powerful ceramic magnet assembly has been designed to obtain 16KGauss in the gap.
Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the diecast aluminum heatsink which leads to a lower power compression value.

  • 109 dB SPL 1W / 1m average sensitivity
  • 1.4 inch exit throat
  • 3 inch edgewound aluminum voice coil
  • 200W program power handling
  • Polyethilene - Titanium diaphragm assembly
  • Copper shorting ring on pole pieces
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HD1480T
Product Name HF Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - BK-28507-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers