Visual Sound, Inc. 12" 2-Way High-Definition Powered Loudspeaker HD1221

Description
Mackie Designs, Inc. The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio proces... The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio processing results in unmatched clarity and performance, while custom-designed transducers and system tuning by EAW provide complete system optimization. Ideal for portable applications and installs, the HD1221 is flyable and the rugged, all-wood enclosure features a monitor position with a steep angle that's perfect for the stage. Three user-selectable voicing modes ensure the right tone for the application, including an optimized setting for use as a stage monitor. Pair the HD1221 with the HD1501 for the ultimate portable, professional system. 1200W of ultra-efficient Class-D Fast Recovery™ amplification High-definition digital processing Custom designed transducers by EAW© Three user-selectable voicing modes for easy system tuning Rugged all wood cabinet (15mm birch) Ultra-compact and lightweight (51 lb / 23.1 kg)
Description
Mackie Designs, Inc. The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio proces... The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio processing results in unmatched clarity and performance, while custom-designed transducers and system tuning by EAW provide complete system optimization. Ideal for portable applications and installs, the HD1221 is flyable and the rugged, all-wood enclosure features a monitor position with a steep angle that's perfect for the stage. Three user-selectable voicing modes ensure the right tone for the application, including an optimized setting for use as a stage monitor. Pair the HD1221 with the HD1501 for the ultimate portable, professional system. 1200W of ultra-efficient Class-D Fast Recovery™ amplification High-definition digital processing Custom designed transducers by EAW© Three user-selectable voicing modes for easy system tuning Rugged all wood cabinet (15mm birch) Ultra-compact and lightweight (51 lb / 23.1 kg)

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" 2-Way High-Definition Powered Loudspeaker
HD1221
12" 2-Way High-Definition Powered Loudspeaker HD1221
Mackie Designs, Inc. The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio proces... The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio processing results in unmatched clarity and performance, while custom-designed transducers and system tuning by EAW provide complete system optimization. Ideal for portable applications and installs, the HD1221 is flyable and the rugged, all-wood enclosure features a monitor position with a steep angle that's perfect for the stage. Three user-selectable voicing modes ensure the right tone for the application, including an optimized setting for use as a stage monitor. Pair the HD1221 with the HD1501 for the ultimate portable, professional system. 1200W of ultra-efficient Class-D Fast Recovery™ amplification High-definition digital processing Custom designed transducers by EAW© Three user-selectable voicing modes for easy system tuning Rugged all wood cabinet (15mm birch) Ultra-compact and lightweight (51 lb / 23.1 kg)

Mackie Designs, Inc.

The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio proces...

The Mackie HD1221 delivers 1200W of class-leading power via ultra-efficient Class-D Fast Recovery™ amplification, perfect for smaller venues that still demand high-output. High-definition audio processing results in unmatched clarity and performance, while custom-designed transducers and system tuning by EAW provide complete system optimization. Ideal for portable applications and installs, the HD1221 is flyable and the rugged, all-wood enclosure features a monitor position with a steep angle that's perfect for the stage. Three user-selectable voicing modes ensure the right tone for the application, including an optimized setting for use as a stage monitor. Pair the HD1221 with the HD1501 for the ultimate portable, professional system.

  • 1200W of ultra-efficient Class-D Fast Recovery™ amplification
  • High-definition digital processing
  • Custom designed transducers by EAW©
  • Three user-selectable voicing modes for easy system tuning
  • Rugged all wood cabinet (15mm birch)
  • Ultra-compact and lightweight (51 lb / 23.1 kg)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HD1221
Product Name 12" 2-Way High-Definition Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details