Visual Sound, Inc. HD-PA35UA 35 Watt Power Amplifier - 25, 70, 100 V, with Power Supply HD-PA35UA

Description
RDL, Radio Design Labs The HD-PA35UA is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards
Description
RDL, Radio Design Labs The HD-PA35UA is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

Suppliers

Company
Product
Description
Supplier Links
HD-PA35UA 35 Watt Power Amplifier  -  25, 70, 100 V, with Power Supply - HD-PA35UA - Visual Sound, Inc.
Broomall, PA, USA
HD-PA35UA 35 Watt Power Amplifier - 25, 70, 100 V, with Power Supply
HD-PA35UA
HD-PA35UA 35 Watt Power Amplifier - 25, 70, 100 V, with Power Supply HD-PA35UA
RDL, Radio Design Labs The HD-PA35UA is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

RDL, Radio Design Labs

The HD-PA35UA is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers.

  • One input with front-panel volume control
  • Bass and Treble tone controls
  • Designed as a single zone amplifier
  • Master volume VCA controlled with remote adjustment capability
  • Amplifier output on detachable terminal block
  • Unbalanced summing inputs on RCA jacks
  • Includes power supply
  • Automatic sleep mode meets strictest energy saving standards
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-PA35UA
Product Name HD-PA35UA 35 Watt Power Amplifier - 25, 70, 100 V, with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details