Visual Sound, Inc. HD-MA35UA 35 Watt Mixer Amplifier - 25, 70, 100 V, with Power Supply HD-MA35UA

Description
RDL, Radio Design Labs The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high?efficiency Class D.. The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high-efficiency Class D amplifier stages. The mixer and amplifier sections all normally shut down (standby "sleep" mode) when audio is absent and automatically turn on when needed. The Zone 1 amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10k ohm controls. This output provides a constant voltage output (25 V, 70 V or 100 V). The Zone 2 amplifier output drives an 8 ohm speaker and/or 600 ohm telephone equipment. The HD-MA35UA is engineered, tested and manufactured in the U.S.A. to strict energy conservation standards. The unit consumes less than 1 watt of mains power in standby mode, and meets power amplifier efficiency specifications with analog-filtered Class-D digital output stages for both power amplifier output zones and for the 600 ohm output. The HD-MA35UA features two mixers. The Zone 1 mixer is located on the front-panel providing user level and tone controls for the 35 watt amplifier output. The tone controls adjust the equalization at the Zone 1 amplifier output and can be switch selected on the rear panel to also adjust the equalization at the line-level output. The Zone 2 mixer on the rear panel provides level trimmers normally set by the installer to provide music-on-hold and/or for background music in a small zone equipped with an 8 ohm speaker. The Zone 2 section includes a 4 watt amplifier, a 600 ohm transformer-balanced MOH output, and an active balanced line-level output that may be used to feed another audio power amplifier. The HD-MA35UA has four inputs that are common to both mixers. Inputs 1 and 2 accept balanced mic or line level sources. Inputs 3 and 4 accept unbalanced mono or stereo line-level sources. * Input 1 is switch-selectable MIC or LINE. Phantom voltage (IEC standard 24 Vdc) is switch-selectable for the microphone input. The line input is transformer isolated and accepts balanced or unbalanced, high or low impedance audio sources. A gain trimmer is provided to set the input preamplifier to the optimum gain for the installation. * A paging source is normally connected to Input 1. This input is equipped with push-to-talk terminals and with an adjustable threshold VOX circuit with LED threshold Four inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards
Description
RDL, Radio Design Labs The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high?efficiency Class D.. The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high-efficiency Class D amplifier stages. The mixer and amplifier sections all normally shut down (standby "sleep" mode) when audio is absent and automatically turn on when needed. The Zone 1 amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10k ohm controls. This output provides a constant voltage output (25 V, 70 V or 100 V). The Zone 2 amplifier output drives an 8 ohm speaker and/or 600 ohm telephone equipment. The HD-MA35UA is engineered, tested and manufactured in the U.S.A. to strict energy conservation standards. The unit consumes less than 1 watt of mains power in standby mode, and meets power amplifier efficiency specifications with analog-filtered Class-D digital output stages for both power amplifier output zones and for the 600 ohm output. The HD-MA35UA features two mixers. The Zone 1 mixer is located on the front-panel providing user level and tone controls for the 35 watt amplifier output. The tone controls adjust the equalization at the Zone 1 amplifier output and can be switch selected on the rear panel to also adjust the equalization at the line-level output. The Zone 2 mixer on the rear panel provides level trimmers normally set by the installer to provide music-on-hold and/or for background music in a small zone equipped with an 8 ohm speaker. The Zone 2 section includes a 4 watt amplifier, a 600 ohm transformer-balanced MOH output, and an active balanced line-level output that may be used to feed another audio power amplifier. The HD-MA35UA has four inputs that are common to both mixers. Inputs 1 and 2 accept balanced mic or line level sources. Inputs 3 and 4 accept unbalanced mono or stereo line-level sources. * Input 1 is switch-selectable MIC or LINE. Phantom voltage (IEC standard 24 Vdc) is switch-selectable for the microphone input. The line input is transformer isolated and accepts balanced or unbalanced, high or low impedance audio sources. A gain trimmer is provided to set the input preamplifier to the optimum gain for the installation. * A paging source is normally connected to Input 1. This input is equipped with push-to-talk terminals and with an adjustable threshold VOX circuit with LED threshold Four inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

Suppliers

Company
Product
Description
Supplier Links
HD-MA35UA 35 Watt Mixer Amplifier - 25, 70, 100 V, with Power Supply - HD-MA35UA - Visual Sound, Inc.
Broomall, PA, USA
HD-MA35UA 35 Watt Mixer Amplifier - 25, 70, 100 V, with Power Supply
HD-MA35UA
HD-MA35UA 35 Watt Mixer Amplifier - 25, 70, 100 V, with Power Supply HD-MA35UA
RDL, Radio Design Labs The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high?efficiency Class D.. The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high-efficiency Class D amplifier stages. The mixer and amplifier sections all normally shut down (standby "sleep" mode) when audio is absent and automatically turn on when needed. The Zone 1 amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10k ohm controls. This output provides a constant voltage output (25 V, 70 V or 100 V). The Zone 2 amplifier output drives an 8 ohm speaker and/or 600 ohm telephone equipment. The HD-MA35UA is engineered, tested and manufactured in the U.S.A. to strict energy conservation standards. The unit consumes less than 1 watt of mains power in standby mode, and meets power amplifier efficiency specifications with analog-filtered Class-D digital output stages for both power amplifier output zones and for the 600 ohm output. The HD-MA35UA features two mixers. The Zone 1 mixer is located on the front-panel providing user level and tone controls for the 35 watt amplifier output. The tone controls adjust the equalization at the Zone 1 amplifier output and can be switch selected on the rear panel to also adjust the equalization at the line-level output. The Zone 2 mixer on the rear panel provides level trimmers normally set by the installer to provide music-on-hold and/or for background music in a small zone equipped with an 8 ohm speaker. The Zone 2 section includes a 4 watt amplifier, a 600 ohm transformer-balanced MOH output, and an active balanced line-level output that may be used to feed another audio power amplifier. The HD-MA35UA has four inputs that are common to both mixers. Inputs 1 and 2 accept balanced mic or line level sources. Inputs 3 and 4 accept unbalanced mono or stereo line-level sources. * Input 1 is switch-selectable MIC or LINE. Phantom voltage (IEC standard 24 Vdc) is switch-selectable for the microphone input. The line input is transformer isolated and accepts balanced or unbalanced, high or low impedance audio sources. A gain trimmer is provided to set the input preamplifier to the optimum gain for the installation. * A paging source is normally connected to Input 1. This input is equipped with push-to-talk terminals and with an adjustable threshold VOX circuit with LED threshold Four inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

RDL, Radio Design Labs

The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high?efficiency Class D..

The HD-MA35UA is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Two output power amplifier zones, 35 watts (Zone 1) and 4 watts (Zone 2), are driven from high-efficiency Class D amplifier stages. The mixer and amplifier sections all normally shut down (standby "sleep" mode) when audio is absent and automatically turn on when needed. The Zone 1 amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10k ohm controls. This output provides a constant voltage output (25 V, 70 V or 100 V). The Zone 2 amplifier output drives an 8 ohm speaker and/or 600 ohm telephone equipment. The HD-MA35UA is engineered, tested and manufactured in the U.S.A. to strict energy conservation standards. The unit consumes less than 1 watt of mains power in standby mode, and meets power amplifier efficiency specifications with analog-filtered Class-D digital output stages for both power amplifier output zones and for the 600 ohm output. The HD-MA35UA features two mixers. The Zone 1 mixer is located on the front-panel providing user level and tone controls for the 35 watt amplifier output. The tone controls adjust the equalization at the Zone 1 amplifier output and can be switch selected on the rear panel to also adjust the equalization at the line-level output. The Zone 2 mixer on the rear panel provides level trimmers normally set by the installer to provide music-on-hold and/or for background music in a small zone equipped with an 8 ohm speaker. The Zone 2 section includes a 4 watt amplifier, a 600 ohm transformer-balanced MOH output, and an active balanced line-level output that may be used to feed another audio power amplifier. The HD-MA35UA has four inputs that are common to both mixers. Inputs 1 and 2 accept balanced mic or line level sources. Inputs 3 and 4 accept unbalanced mono or stereo line-level sources. * Input 1 is switch-selectable MIC or LINE. Phantom voltage (IEC standard 24 Vdc) is switch-selectable for the microphone input. The line input is transformer isolated and accepts balanced or unbalanced, high or low impedance audio sources. A gain trimmer is provided to set the input preamplifier to the optimum gain for the installation. * A paging source is normally connected to Input 1. This input is equipped with push-to-talk terminals and with an adjustable threshold VOX circuit with LED threshold

  • Four inputs with individual front-panel volume controls
  • Bass and Treble tone controls
  • Designed for background music with paging and music-on-hold
  • Master volume VCA controlled with remote adjustment capability
  • Manual or automatic (VOX) priority ducking
  • Balanced inputs and amplified outputs on detachable terminal blocks
  • Unbalanced inputs and outputs on RCA jacks
  • Includes power supply
  • Automatic sleep mode meets strictest energy saving standards
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-MA35UA
Product Name HD-MA35UA 35 Watt Mixer Amplifier - 25, 70, 100 V, with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Amplifiers - Tesira AMP-8175R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 175 watts
Number of Channels 8 #
View Details