Visual Sound, Inc. LED Display Panel HD-16

Description
Daktronics, Inc. The HD-16 display features full-color RGB LED pixels on 16 mm line and column spacing. Ideal for applications requiring a wide viewing angle, HD-16 video displays can be built to any shape or size and accept both standard and high-defi nition image feeds. In addition to wide viewing angles and high brightness, the product features Daktronics sub-pixel processing to increase the perceived line count and pixel density of the video display. LED HD Ready: Aspect ratio independent and compatible with both standard and high-definition feeds. Any Shape, Any Size: Module-based design allows for unique shapes and aspect ratios while eliminating all limitations on display size. Daktronics Compatibility: Combine PS-6i displays with other Daktronics display solutions and control them all from a central location. High Brightness: User-controlled intensity of up to 2,000 nits overcomes even the harshest indoor lighting environments. Advanced Video Processing: Daktronics 19-bit LED image processing produces a crystal clear picture with true-to-life color reproduction.
Description
Daktronics, Inc. The HD-16 display features full-color RGB LED pixels on 16 mm line and column spacing. Ideal for applications requiring a wide viewing angle, HD-16 video displays can be built to any shape or size and accept both standard and high-defi nition image feeds. In addition to wide viewing angles and high brightness, the product features Daktronics sub-pixel processing to increase the perceived line count and pixel density of the video display. LED HD Ready: Aspect ratio independent and compatible with both standard and high-definition feeds. Any Shape, Any Size: Module-based design allows for unique shapes and aspect ratios while eliminating all limitations on display size. Daktronics Compatibility: Combine PS-6i displays with other Daktronics display solutions and control them all from a central location. High Brightness: User-controlled intensity of up to 2,000 nits overcomes even the harshest indoor lighting environments. Advanced Video Processing: Daktronics 19-bit LED image processing produces a crystal clear picture with true-to-life color reproduction.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LED Display Panel
HD-16
LED Display Panel HD-16
Daktronics, Inc. The HD-16 display features full-color RGB LED pixels on 16 mm line and column spacing. Ideal for applications requiring a wide viewing angle, HD-16 video displays can be built to any shape or size and accept both standard and high-defi nition image feeds. In addition to wide viewing angles and high brightness, the product features Daktronics sub-pixel processing to increase the perceived line count and pixel density of the video display. LED HD Ready: Aspect ratio independent and compatible with both standard and high-definition feeds. Any Shape, Any Size: Module-based design allows for unique shapes and aspect ratios while eliminating all limitations on display size. Daktronics Compatibility: Combine PS-6i displays with other Daktronics display solutions and control them all from a central location. High Brightness: User-controlled intensity of up to 2,000 nits overcomes even the harshest indoor lighting environments. Advanced Video Processing: Daktronics 19-bit LED image processing produces a crystal clear picture with true-to-life color reproduction.

Daktronics, Inc.

The HD-16 display features full-color RGB LED pixels on 16 mm line and column spacing. Ideal for applications requiring a wide viewing angle, HD-16 video displays can be built to any shape or size and accept both standard and high-defi nition image feeds. In addition to wide viewing angles and high brightness, the product features Daktronics sub-pixel processing to increase the perceived line count and pixel density of the video display.

  • LED HD Ready: Aspect ratio independent and compatible with both standard and high-definition feeds.
  • Any Shape, Any Size: Module-based design allows for unique shapes and aspect ratios while eliminating all limitations on display size.
  • Daktronics Compatibility: Combine PS-6i displays with other Daktronics display solutions and control them all from a central location.
  • High Brightness: User-controlled intensity of up to 2,000 nits overcomes even the harshest indoor lighting environments.
  • Advanced Video Processing: Daktronics 19-bit LED image processing produces a crystal clear picture with true-to-life color reproduction.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number HD-16
Product Name LED Display Panel
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details