Visual Sound, Inc. Digital Infrared Transceiver: tripod-mounted only HCS-5300TDB

Description
Media Vision USA Tripod-mounted digital infrared transceiver for the TAIDEN HCS-5300 Wireless Conference System This tripod-mounted digital infrared transceiver, for the TAIDEN HCS-5300 Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. This tripod transceiver is a very convenient solution for portable applications or when the wireless conference system is being used in a building whose structure cannot be altered. The digital IR transceiver is compatible with both the HCS-5300 series and the HCS-5100 series. It is capable of operating up to 200 discussion units if the electronic voting function is used and an infinite number of discussion units and/or language receivers for audio only.
Description
Media Vision USA Tripod-mounted digital infrared transceiver for the TAIDEN HCS-5300 Wireless Conference System This tripod-mounted digital infrared transceiver, for the TAIDEN HCS-5300 Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. This tripod transceiver is a very convenient solution for portable applications or when the wireless conference system is being used in a building whose structure cannot be altered. The digital IR transceiver is compatible with both the HCS-5300 series and the HCS-5100 series. It is capable of operating up to 200 discussion units if the electronic voting function is used and an infinite number of discussion units and/or language receivers for audio only.

Suppliers

Company
Product
Description
Supplier Links
Digital Infrared Transceiver: tripod-mounted only - HCS-5300TDB - Visual Sound, Inc.
Broomall, PA, USA
Digital Infrared Transceiver: tripod-mounted only
HCS-5300TDB
Digital Infrared Transceiver: tripod-mounted only HCS-5300TDB
Media Vision USA Tripod-mounted digital infrared transceiver for the TAIDEN HCS-5300 Wireless Conference System This tripod-mounted digital infrared transceiver, for the TAIDEN HCS-5300 Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. This tripod transceiver is a very convenient solution for portable applications or when the wireless conference system is being used in a building whose structure cannot be altered. The digital IR transceiver is compatible with both the HCS-5300 series and the HCS-5100 series. It is capable of operating up to 200 discussion units if the electronic voting function is used and an infinite number of discussion units and/or language receivers for audio only.

Media Vision USA

Tripod-mounted digital infrared transceiver for the TAIDEN HCS-5300 Wireless Conference System

This tripod-mounted digital infrared transceiver, for the TAIDEN HCS-5300 Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. This tripod transceiver is a very convenient solution for portable applications or when the wireless conference system is being used in a building whose structure cannot be altered.
The digital IR transceiver is compatible with both the HCS-5300 series and the HCS-5100 series. It is capable of operating up to 200 discussion units if the electronic voting function is used and an infinite number of discussion units and/or language receivers for audio only.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-5300TDB
Product Name Digital Infrared Transceiver: tripod-mounted only
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers