Visual Sound, Inc. Lithion Battery Pack HCS-5300BAT

Description
Media Vision USA for TAIDEN HCS-5300 Digital Infrared Wireless Conference Units The HCS-5300BAT lithion battery pack is a SMART rechargeable battery that cannot be overcharged. When fully charged the battery has 14 hours of continuous speaking time and 50 hours of continuous listening time. They are fully detachable from the discussion units and a dead battery only takes two (2) hours to fully charge.
Description
Media Vision USA for TAIDEN HCS-5300 Digital Infrared Wireless Conference Units The HCS-5300BAT lithion battery pack is a SMART rechargeable battery that cannot be overcharged. When fully charged the battery has 14 hours of continuous speaking time and 50 hours of continuous listening time. They are fully detachable from the discussion units and a dead battery only takes two (2) hours to fully charge.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lithion Battery Pack
HCS-5300BAT
Lithion Battery Pack HCS-5300BAT
Media Vision USA for TAIDEN HCS-5300 Digital Infrared Wireless Conference Units The HCS-5300BAT lithion battery pack is a SMART rechargeable battery that cannot be overcharged. When fully charged the battery has 14 hours of continuous speaking time and 50 hours of continuous listening time. They are fully detachable from the discussion units and a dead battery only takes two (2) hours to fully charge.

Media Vision USA for TAIDEN HCS-5300 Digital Infrared Wireless Conference Units

The HCS-5300BAT lithion battery pack is a SMART rechargeable battery that cannot be overcharged. When fully charged the battery has 14 hours of continuous speaking time and 50 hours of continuous listening time. They are fully detachable from the discussion units and a dead battery only takes two (2) hours to fully charge.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-5300BAT
Product Name Lithion Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details