Visual Sound, Inc. Mini Boundry Conference Microphone HCS-4341B

Description
Media Vision USA Mini Boundary Conference Microphone This unit is a tabletop, stylish and ergonomically designed microphone. The mic can be mounted simply, is easy to maintain and has a on/off button. The microphone unit is used with a standard cat5 cable. Compliant to IEC60914 Built-in uni-directional electret condenser microphone, no microphone stem Connection: RJ45 standard interface: connect with HCS-4340CA/DA (Multi-purpose Connection Unit) via cat. 5 cable
Description
Media Vision USA Mini Boundary Conference Microphone This unit is a tabletop, stylish and ergonomically designed microphone. The mic can be mounted simply, is easy to maintain and has a on/off button. The microphone unit is used with a standard cat5 cable. Compliant to IEC60914 Built-in uni-directional electret condenser microphone, no microphone stem Connection: RJ45 standard interface: connect with HCS-4340CA/DA (Multi-purpose Connection Unit) via cat. 5 cable

Suppliers

Company
Product
Description
Supplier Links
Mini Boundry Conference Microphone - HCS-4341B - Visual Sound, Inc.
Broomall, PA, USA
Mini Boundry Conference Microphone
HCS-4341B
Mini Boundry Conference Microphone HCS-4341B
Media Vision USA Mini Boundary Conference Microphone This unit is a tabletop, stylish and ergonomically designed microphone. The mic can be mounted simply, is easy to maintain and has a on/off button. The microphone unit is used with a standard cat5 cable. Compliant to IEC60914 Built-in uni-directional electret condenser microphone, no microphone stem Connection: RJ45 standard interface: connect with HCS-4340CA/DA (Multi-purpose Connection Unit) via cat. 5 cable

Media Vision USA

Mini Boundary Conference Microphone

This unit is a tabletop, stylish and ergonomically designed microphone. The mic can be mounted simply, is easy to maintain and has a on/off button. The microphone unit is used with a standard cat5 cable.

  • Compliant to IEC60914
  • Built-in uni-directional electret condenser microphone, no microphone stem
  • Connection: RJ45 standard interface: connect with HCS-4340CA/DA (Multi-purpose Connection Unit) via cat. 5 cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-4341B
Product Name Mini Boundry Conference Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details