Visual Sound, Inc. Fully Digital Tabletop Conference Microphones - Modular HCS-4330/50 Series

Description
Media Vision USA The HCS-4330/50 Series is a modular tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, built-in speaker and microphone activation button. The HCS-4330/50 Series is a modular fully digital tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, a built-in speaker and microphone activation button with speech timer and request to speak LED A headphone jack and independent volume control are on all HCS-4330/50 models. Stylish and ergonomic design Hi-Fi loudspeaker Priority key (Chairman Microphone) Pluggable microphone 5 voting keys Transmitting up to 64 CHs high quality digital audio signals on a dedicated 6-pin cable Built-in channel selector consists of up/down channel select keys and 2-digit channel indicator display Excellent immunity to RF interference from mobile phones Microphone sensitivity and EQ can be adjusted individually Built-in Compress and Limit function (adjustable) "Closed Loop - Daisy Chain" connection topology
Description
Media Vision USA The HCS-4330/50 Series is a modular tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, built-in speaker and microphone activation button. The HCS-4330/50 Series is a modular fully digital tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, a built-in speaker and microphone activation button with speech timer and request to speak LED A headphone jack and independent volume control are on all HCS-4330/50 models. Stylish and ergonomic design Hi-Fi loudspeaker Priority key (Chairman Microphone) Pluggable microphone 5 voting keys Transmitting up to 64 CHs high quality digital audio signals on a dedicated 6-pin cable Built-in channel selector consists of up/down channel select keys and 2-digit channel indicator display Excellent immunity to RF interference from mobile phones Microphone sensitivity and EQ can be adjusted individually Built-in Compress and Limit function (adjustable) "Closed Loop - Daisy Chain" connection topology

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Fully Digital Tabletop Conference Microphones - Modular
HCS-4330/50 Series
Fully Digital Tabletop Conference Microphones - Modular HCS-4330/50 Series
Media Vision USA The HCS-4330/50 Series is a modular tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, built-in speaker and microphone activation button. The HCS-4330/50 Series is a modular fully digital tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, a built-in speaker and microphone activation button with speech timer and request to speak LED A headphone jack and independent volume control are on all HCS-4330/50 models. Stylish and ergonomic design Hi-Fi loudspeaker Priority key (Chairman Microphone) Pluggable microphone 5 voting keys Transmitting up to 64 CHs high quality digital audio signals on a dedicated 6-pin cable Built-in channel selector consists of up/down channel select keys and 2-digit channel indicator display Excellent immunity to RF interference from mobile phones Microphone sensitivity and EQ can be adjusted individually Built-in Compress and Limit function (adjustable) "Closed Loop - Daisy Chain" connection topology

Media Vision USA

The HCS-4330/50 Series is a modular tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, built-in speaker and microphone activation button.

The HCS-4330/50 Series is a modular fully digital tabletop discussion unit with the option to add electronic voting and language channel selector.
The base model consists of a detachable gooseneck microphone, a built-in speaker and microphone activation button with speech timer and request to speak LED
A headphone jack and independent volume control are on all HCS-4330/50 models.

  • Stylish and ergonomic design
  • Hi-Fi loudspeaker
  • Priority key (Chairman Microphone)
  • Pluggable microphone
  • 5 voting keys
  • Transmitting up to 64 CHs high quality digital audio signals on a dedicated 6-pin cable
  • Built-in channel selector consists of up/down channel select keys and 2-digit channel indicator display
  • Excellent immunity to RF interference from mobile phones
  • Microphone sensitivity and EQ can be adjusted individually
  • Built-in Compress and Limit function (adjustable)
  • "Closed Loop - Daisy Chain" connection topology
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-4330/50 Series
Product Name Fully Digital Tabletop Conference Microphones - Modular
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details