Visual Sound, Inc. Entry-level Conference System Delegate Unit HCS-3638D

Description
Media Vision USA Wired delegate conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638D is a wired delegate conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage.
Description
Media Vision USA Wired delegate conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638D is a wired delegate conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage.

Suppliers

Company
Product
Description
Supplier Links
Entry-level Conference System Delegate Unit - HCS-3638D - Visual Sound, Inc.
Broomall, PA, USA
Entry-level Conference System Delegate Unit
HCS-3638D
Entry-level Conference System Delegate Unit HCS-3638D
Media Vision USA Wired delegate conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638D is a wired delegate conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage.

Media Vision USA

Wired delegate conference unit with built in speaker and detachable gooseneck microphone.

The HCS-3638D is a wired delegate conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-3638D
Product Name Entry-level Conference System Delegate Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details