Visual Sound, Inc. HCS Series High-Performance Ceiling Speaker System HCS 12

Description
Dynacord The ceiling speakers HCS 8 / HCS 8 R and HCS 12 / HCS 12 R consist of a coaxial 2-way system with integrated crossover featuring excellent acoustic characteristics. The 8" / 12" duplex driver radiates into a conic horn with a 90° x 90° coverage pattern. The enclosure is made of painted MDF wood and constructed in a way that the speaker can be hung from ceilings by means of steel ropes or cable. Due to their even coverage, high sensitivity and maximum SPL, they are especially suited for use in acoustically difficult environments. The loudspeakers HCS 8 R and HCS 12 R are weather resistant models with impregnated chassis as well as painting and grille.
Description
Dynacord The ceiling speakers HCS 8 / HCS 8 R and HCS 12 / HCS 12 R consist of a coaxial 2-way system with integrated crossover featuring excellent acoustic characteristics. The 8" / 12" duplex driver radiates into a conic horn with a 90° x 90° coverage pattern. The enclosure is made of painted MDF wood and constructed in a way that the speaker can be hung from ceilings by means of steel ropes or cable. Due to their even coverage, high sensitivity and maximum SPL, they are especially suited for use in acoustically difficult environments. The loudspeakers HCS 8 R and HCS 12 R are weather resistant models with impregnated chassis as well as painting and grille.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HCS Series High-Performance Ceiling Speaker System
HCS 12
HCS Series High-Performance Ceiling Speaker System HCS 12
Dynacord The ceiling speakers HCS 8 / HCS 8 R and HCS 12 / HCS 12 R consist of a coaxial 2-way system with integrated crossover featuring excellent acoustic characteristics. The 8" / 12" duplex driver radiates into a conic horn with a 90° x 90° coverage pattern. The enclosure is made of painted MDF wood and constructed in a way that the speaker can be hung from ceilings by means of steel ropes or cable. Due to their even coverage, high sensitivity and maximum SPL, they are especially suited for use in acoustically difficult environments. The loudspeakers HCS 8 R and HCS 12 R are weather resistant models with impregnated chassis as well as painting and grille.

Dynacord

The ceiling speakers HCS 8 / HCS 8 R and HCS 12 / HCS 12 R consist of a coaxial 2-way system with integrated crossover featuring excellent acoustic characteristics. The 8" / 12" duplex driver radiates into a conic horn with a 90° x 90° coverage pattern. The enclosure is made of painted MDF wood and constructed in a way that the speaker can be hung from ceilings by means of steel ropes or cable. Due to their even coverage, high sensitivity and maximum SPL, they are especially suited for use in acoustically difficult environments. The loudspeakers HCS 8 R and HCS 12 R are weather resistant models with impregnated chassis as well as painting and grille.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HCS 12
Product Name HCS Series High-Performance Ceiling Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details