Visual Sound, Inc. Headset Microphone HBM319

Description
Califone International, Inc. Works with the 16-channel UHF M319 beltpack transmitter Headset microphone connects to M319 beltpack transmitter for hands-free presentation. Adjustable boom for optimal placement Designed to work with the M319 Beltpack Transmitter
Description
Califone International, Inc. Works with the 16-channel UHF M319 beltpack transmitter Headset microphone connects to M319 beltpack transmitter for hands-free presentation. Adjustable boom for optimal placement Designed to work with the M319 Beltpack Transmitter

Suppliers

Company
Product
Description
Supplier Links
Headset Microphone - HBM319 - Visual Sound, Inc.
Broomall, PA, USA
Headset Microphone
HBM319
Headset Microphone HBM319
Califone International, Inc. Works with the 16-channel UHF M319 beltpack transmitter Headset microphone connects to M319 beltpack transmitter for hands-free presentation. Adjustable boom for optimal placement Designed to work with the M319 Beltpack Transmitter

Califone International, Inc.

Works with the 16-channel UHF M319 beltpack transmitter

Headset microphone connects to M319 beltpack transmitter for hands-free presentation.

  • Adjustable boom for optimal placement
  • Designed to work with the M319 Beltpack Transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HBM319
Product Name Headset Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details