HBM-935 -- HEADSET MICROPHONE
Visual Sound, Inc.
Headset Microphone
HBM-935
Description
TeachLogic, Inc.
Headset Microphone
Description
TeachLogic, Inc.
Headset Microphone
Suppliers
TeachLogic, Inc.
Headset Microphone
TeachLogic, Inc.
Headset Microphone
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
HBM-935 |
|
Product Name
|
Headset Microphone |
|
Features
|
Wireless
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
300 ohms
View Details
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
70 dB
View Details
2 suppliers
Directivity
Omnidirectional
Frequency Response
35 to 13000 Hz
Dynamic Range
88 to 103 dB re 20µPa
View Details
Actual Size
5.9 inch (150 mm)
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details