Visual Sound, Inc. Under Counter Active, Stereo Headphone Control Box HAUC

Description
Whirlwind Music Distributors, Inc. This stereo, active, compact headphone amplifier mounts under a table or counter and provides headphone volume control for broadcast applications, recording studios, language labs, etc. Handles headphones from 8 to 600 Ohms with low distortion and wide frequency response.
Description
Whirlwind Music Distributors, Inc. This stereo, active, compact headphone amplifier mounts under a table or counter and provides headphone volume control for broadcast applications, recording studios, language labs, etc. Handles headphones from 8 to 600 Ohms with low distortion and wide frequency response.

Suppliers

Company
Product
Description
Supplier Links
Under Counter Active, Stereo Headphone Control Box - HAUC - Visual Sound, Inc.
Broomall, PA, USA
Under Counter Active, Stereo Headphone Control Box
HAUC
Under Counter Active, Stereo Headphone Control Box HAUC
Whirlwind Music Distributors, Inc. This stereo, active, compact headphone amplifier mounts under a table or counter and provides headphone volume control for broadcast applications, recording studios, language labs, etc. Handles headphones from 8 to 600 Ohms with low distortion and wide frequency response.

Whirlwind Music Distributors, Inc.

This stereo, active, compact headphone amplifier mounts under a table or counter and provides headphone volume control for broadcast applications, recording studios, language labs, etc. Handles headphones from 8 to 600 Ohms with low distortion and wide frequency response.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HAUC
Product Name Under Counter Active, Stereo Headphone Control Box
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details