Visual Sound, Inc. The HATT4 is a Sonically Superior, Four Output Stereo Headphone Amplifier HATT4

Description
Whirlwind Music Distributors, Inc. The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier co... The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier controlled with a front panel volume pot. Both ¼" and 3.5mm headphone jacks are provided, wired in parallel.
Description
Whirlwind Music Distributors, Inc. The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier co... The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier controlled with a front panel volume pot. Both ¼" and 3.5mm headphone jacks are provided, wired in parallel.

Suppliers

Company
Product
Description
Supplier Links
The HATT4 is a Sonically Superior, Four Output Stereo Headphone Amplifier - HATT4 - Visual Sound, Inc.
Broomall, PA, USA
The HATT4 is a Sonically Superior, Four Output Stereo Headphone Amplifier
HATT4
The HATT4 is a Sonically Superior, Four Output Stereo Headphone Amplifier HATT4
Whirlwind Music Distributors, Inc. The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier co... The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier controlled with a front panel volume pot. Both ¼" and 3.5mm headphone jacks are provided, wired in parallel.

Whirlwind Music Distributors, Inc.

The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier co...

The HATT4's outputs deliver clean, high power signal capable of driving any modern type of earbuds or headphones. Each output is driven by a high fidelity, low distortion, class AB stereo amplifier controlled with a front panel volume pot. Both ¼" and 3.5mm headphone jacks are provided, wired in parallel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HATT4
Product Name The HATT4 is a Sonically Superior, Four Output Stereo Headphone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details