Visual Sound, Inc. Universal tie clip H 40/1

Description
AKG Acoustics, U.S. Universal tie clip for use with 1 or 2 lavalier microphones
Description
AKG Acoustics, U.S. Universal tie clip for use with 1 or 2 lavalier microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Universal tie clip
H 40/1
Universal tie clip H 40/1
AKG Acoustics, U.S. Universal tie clip for use with 1 or 2 lavalier microphones

AKG Acoustics, U.S.

Universal tie clip for use with 1 or 2 lavalier microphones

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number H 40/1
Product Name Universal tie clip
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details