Visual Sound, Inc. H30 Universal Shock-mounted Stand Adaptor H 30

Description
AKG Acoustics, U.S. Universal double-grip shock mount for use with all microphones Universal shock mount for use with all microphones
Description
AKG Acoustics, U.S. Universal double-grip shock mount for use with all microphones Universal shock mount for use with all microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
H30 Universal Shock-mounted Stand Adaptor
H 30
H30 Universal Shock-mounted Stand Adaptor H 30
AKG Acoustics, U.S. Universal double-grip shock mount for use with all microphones Universal shock mount for use with all microphones

AKG Acoustics, U.S.

Universal double-grip shock mount for use with all microphones

  • Universal shock mount for use with all microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number H 30
Product Name H30 Universal Shock-mounted Stand Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details