Visual Sound, Inc. Single Muff Headset H-2000S

Description
Anchor Audio, Inc. The H-2000S is a single sided headset with a dynamic, noise-canceling microphone, designed for the PortaCom and ProLink 500 portable intercom systems. This headset features an adjustable headband and standard 4-pin XLR connector Single Muff, noise canceling headset Heavy duty XLR connector Adjustable headband Dynamic, uni-directional, low impedance mic Weighs less than 16 oz.
Description
Anchor Audio, Inc. The H-2000S is a single sided headset with a dynamic, noise-canceling microphone, designed for the PortaCom and ProLink 500 portable intercom systems. This headset features an adjustable headband and standard 4-pin XLR connector Single Muff, noise canceling headset Heavy duty XLR connector Adjustable headband Dynamic, uni-directional, low impedance mic Weighs less than 16 oz.

Suppliers

Company
Product
Description
Supplier Links
Single Muff Headset - H-2000S - Visual Sound, Inc.
Broomall, PA, USA
Single Muff Headset
H-2000S
Single Muff Headset H-2000S
Anchor Audio, Inc. The H-2000S is a single sided headset with a dynamic, noise-canceling microphone, designed for the PortaCom and ProLink 500 portable intercom systems. This headset features an adjustable headband and standard 4-pin XLR connector Single Muff, noise canceling headset Heavy duty XLR connector Adjustable headband Dynamic, uni-directional, low impedance mic Weighs less than 16 oz.

Anchor Audio, Inc.

The H-2000S is a single sided headset with a dynamic, noise-canceling microphone, designed for the PortaCom and ProLink 500 portable intercom systems. This headset features an adjustable headband and standard 4-pin XLR connector

  • Single Muff, noise canceling headset
  • Heavy duty XLR connector
  • Adjustable headband
  • Dynamic, uni-directional, low impedance mic
  • Weighs less than 16 oz.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number H-2000S
Product Name Single Muff Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details