Visual Sound, Inc. GefenTV Conference Room Speakers (5) GTV-CR-5SP

Description
Gefen LLC Five exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity. Enjoy high-quality surround sound designed for your bedroom or conference room The GefenTV CR-5SP speaker system consists of 5 exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-5SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-5SP speakers to an audio amplifier. The GTV-CR-5SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual). Once all AV system connections are established, set the amplifier's volume to a low level, turn on all connected AV equipment, and then increase speaker output volume to a comfortable level. 5-speaker surround audio from carefully designed and tuned speakers Incredibly pristine sound from a compact design Designed to fill small rooms with high-quality sound Speaker baffle naturally tilts upward on flat surfaces
Description
Gefen LLC Five exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity. Enjoy high-quality surround sound designed for your bedroom or conference room The GefenTV CR-5SP speaker system consists of 5 exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-5SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-5SP speakers to an audio amplifier. The GTV-CR-5SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual). Once all AV system connections are established, set the amplifier's volume to a low level, turn on all connected AV equipment, and then increase speaker output volume to a comfortable level. 5-speaker surround audio from carefully designed and tuned speakers Incredibly pristine sound from a compact design Designed to fill small rooms with high-quality sound Speaker baffle naturally tilts upward on flat surfaces

Suppliers

Company
Product
Description
Supplier Links
GefenTV Conference Room Speakers (5) - GTV-CR-5SP - Visual Sound, Inc.
Broomall, PA, USA
GefenTV Conference Room Speakers (5)
GTV-CR-5SP
GefenTV Conference Room Speakers (5) GTV-CR-5SP
Gefen LLC Five exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity. Enjoy high-quality surround sound designed for your bedroom or conference room The GefenTV CR-5SP speaker system consists of 5 exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-5SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-5SP speakers to an audio amplifier. The GTV-CR-5SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual). Once all AV system connections are established, set the amplifier's volume to a low level, turn on all connected AV equipment, and then increase speaker output volume to a comfortable level. 5-speaker surround audio from carefully designed and tuned speakers Incredibly pristine sound from a compact design Designed to fill small rooms with high-quality sound Speaker baffle naturally tilts upward on flat surfaces

Gefen LLC

Five exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity.

Enjoy high-quality surround sound designed for your bedroom or conference room
The GefenTV CR-5SP speaker system consists of 5 exquisitely designed and tuned surround speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-5SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting.
The GTV-CR-5SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed.
How It Works
Simply connect the GTV-CR-5SP speakers to an audio amplifier. The GTV-CR-5SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).
Once all AV system connections are established, set the amplifier's volume to a low level, turn on all connected AV equipment, and then increase speaker output volume to a comfortable level.

  • 5-speaker surround audio from carefully designed and tuned speakers
  • Incredibly pristine sound from a compact design
  • Designed to fill small rooms with high-quality sound
  • Speaker baffle naturally tilts upward on flat surfaces
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GTV-CR-5SP
Product Name GefenTV Conference Room Speakers (5)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details