Visual Sound, Inc. Table microphone base fitted with XLR connector GSM 666

Description
IRP Professional Sound Products The base has a cavity with access from the bottom via a metal plate secured by three screws. Suitable for mounting additional electronics. Area available 74 mm x 22.5 mm. Fitted with Press to Talk or Latching Switch. Delivered with no cable attached. Height: 57 mm including XLR Diameter: 120 mm.
Description
IRP Professional Sound Products The base has a cavity with access from the bottom via a metal plate secured by three screws. Suitable for mounting additional electronics. Area available 74 mm x 22.5 mm. Fitted with Press to Talk or Latching Switch. Delivered with no cable attached. Height: 57 mm including XLR Diameter: 120 mm.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Table microphone base fitted with XLR connector
GSM 666
Table microphone base fitted with XLR connector GSM 666
IRP Professional Sound Products The base has a cavity with access from the bottom via a metal plate secured by three screws. Suitable for mounting additional electronics. Area available 74 mm x 22.5 mm. Fitted with Press to Talk or Latching Switch. Delivered with no cable attached. Height: 57 mm including XLR Diameter: 120 mm.

IRP Professional Sound Products

The base has a cavity with access from the bottom via a metal plate secured by three screws. Suitable for mounting additional electronics. Area available 74 mm x 22.5 mm. Fitted with Press to Talk or Latching Switch. Delivered with no cable attached. Height: 57 mm including XLR Diameter: 120 mm.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GSM 666
Product Name Table microphone base fitted with XLR connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details