Visual Sound, Inc. COUPLER 3.5MM TRS - DUAL RCA GRF-341

Description
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Dual RCA This adaptor is designed to couple a stereo cable with dual phono plugs to a stereo cable with mini stereo phone plugs. It may be used to connect an iPod®, laptop, or similar device to a hi-fi receiver.
Description
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Dual RCA This adaptor is designed to couple a stereo cable with dual phono plugs to a stereo cable with mini stereo phone plugs. It may be used to connect an iPod®, laptop, or similar device to a hi-fi receiver.

Suppliers

Company
Product
Description
Supplier Links
COUPLER 3.5MM TRS - DUAL RCA - GRF-341 - Visual Sound, Inc.
Broomall, PA, USA
COUPLER 3.5MM TRS - DUAL RCA
GRF-341
COUPLER 3.5MM TRS - DUAL RCA GRF-341
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Dual RCA This adaptor is designed to couple a stereo cable with dual phono plugs to a stereo cable with mini stereo phone plugs. It may be used to connect an iPod®, laptop, or similar device to a hi-fi receiver.

Hosa Technology, Inc.

Coupler, 3.5 mm TRS to Dual RCA

This adaptor is designed to couple a stereo cable with dual phono plugs to a stereo cable with mini stereo phone plugs. It may be used to connect an iPod®, laptop, or similar device to a hi-fi receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GRF-341
Product Name COUPLER 3.5MM TRS - DUAL RCA
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers