Visual Sound, Inc. Portable USB Condenser Microphone Go Mic

Description
Samson Technologies Corp. Further expanding on its diverse line of USB microphones, Samson introduces Go Mic, the ideal portable recording microphone that clips to your laptop. Go Mic is perfect for recording music, podcasts or field recording, but its range of functionality extends beyond typical USB microphones. Ideal for voice recognition software, iChat, web casting and even Voice over Internet Protocol (VoIP), Go Mic is the ideal solution for recording on the go. Because of its custom, compact design, the Go Mic can clip right onto your laptop or sit unobtrusively on your desk. Plug and play operation also means it's completely compatible with a Mac OS or Windows, with no drivers required.
Description
Samson Technologies Corp. Further expanding on its diverse line of USB microphones, Samson introduces Go Mic, the ideal portable recording microphone that clips to your laptop. Go Mic is perfect for recording music, podcasts or field recording, but its range of functionality extends beyond typical USB microphones. Ideal for voice recognition software, iChat, web casting and even Voice over Internet Protocol (VoIP), Go Mic is the ideal solution for recording on the go. Because of its custom, compact design, the Go Mic can clip right onto your laptop or sit unobtrusively on your desk. Plug and play operation also means it's completely compatible with a Mac OS or Windows, with no drivers required.

Suppliers

Company
Product
Description
Supplier Links
Portable USB Condenser Microphone - Go Mic - Visual Sound, Inc.
Broomall, PA, USA
Portable USB Condenser Microphone
Go Mic
Portable USB Condenser Microphone Go Mic
Samson Technologies Corp. Further expanding on its diverse line of USB microphones, Samson introduces Go Mic, the ideal portable recording microphone that clips to your laptop. Go Mic is perfect for recording music, podcasts or field recording, but its range of functionality extends beyond typical USB microphones. Ideal for voice recognition software, iChat, web casting and even Voice over Internet Protocol (VoIP), Go Mic is the ideal solution for recording on the go. Because of its custom, compact design, the Go Mic can clip right onto your laptop or sit unobtrusively on your desk. Plug and play operation also means it's completely compatible with a Mac OS or Windows, with no drivers required.

Samson Technologies Corp.

Further expanding on its diverse line of USB microphones, Samson introduces Go Mic, the ideal portable recording microphone that clips to your laptop.
Go Mic is perfect for recording music, podcasts or field recording, but its range of functionality extends beyond typical USB microphones. Ideal for voice recognition software, iChat, web casting and even Voice over Internet Protocol (VoIP), Go Mic is the ideal solution for recording on the go.
Because of its custom, compact design, the Go Mic can clip right onto your laptop or sit unobtrusively on your desk. Plug and play operation also means it's completely compatible with a Mac OS or Windows, with no drivers required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Go Mic
Product Name Portable USB Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - ADX10FLP Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 4.5 mV/Pa (31026 mV/psi)
View Details