Visual Sound, Inc. 6-inch gooseneck module with 3-pin XLR-type connector GN 15E

Description
AKG Acoustics, U.S. 6-inch gooseneck module with 3-pin XLR-type connector Fits 5 different capsule modules Integrated switchable LED indication Integrated bass roll-off Rugged design Non-reflective matte gray colour
Description
AKG Acoustics, U.S. 6-inch gooseneck module with 3-pin XLR-type connector Fits 5 different capsule modules Integrated switchable LED indication Integrated bass roll-off Rugged design Non-reflective matte gray colour

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6-inch gooseneck module with 3-pin XLR-type connector
GN 15E
6-inch gooseneck module with 3-pin XLR-type connector GN 15E
AKG Acoustics, U.S. 6-inch gooseneck module with 3-pin XLR-type connector Fits 5 different capsule modules Integrated switchable LED indication Integrated bass roll-off Rugged design Non-reflective matte gray colour

AKG Acoustics, U.S.

6-inch gooseneck module with 3-pin XLR-type connector

  • Fits 5 different capsule modules
  • Integrated switchable LED indication
  • Integrated bass roll-off
  • Rugged design
  • Non-reflective matte gray colour
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN 15E
Product Name 6-inch gooseneck module with 3-pin XLR-type connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers