Visual Sound, Inc. 6-inch gooseneck module for permanent installation used with AKG Discreet Acoustics capsules. GN 15

Description
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage. Fits 5 different capsule modules Integrated switchable LED indication for phantom power Integrated bass roll-off Rugged design Non-reflective grey colour
Description
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage. Fits 5 different capsule modules Integrated switchable LED indication for phantom power Integrated bass roll-off Rugged design Non-reflective grey colour

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6-inch gooseneck module for permanent installation used with AKG Discreet Acoustics capsules.
GN 15
6-inch gooseneck module for permanent installation used with AKG Discreet Acoustics capsules. GN 15
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage. Fits 5 different capsule modules Integrated switchable LED indication for phantom power Integrated bass roll-off Rugged design Non-reflective grey colour

AKG Acoustics, U.S.

Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage.

  • Fits 5 different capsule modules
  • Integrated switchable LED indication for phantom power
  • Integrated bass roll-off
  • Rugged design
  • Non-reflective grey colour
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN 15
Product Name 6-inch gooseneck module for permanent installation used with AKG Discreet Acoustics capsules.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details