Visual Sound, Inc. Modular Gooseneck Microphone GN 15 (30, 50) ESP

Description
AKG Acoustics, U.S. Modular gooseneck microphone The new GN ESP Series features a programmable mute switch to cover a wide range of applications. A bank of jumpers makes it easy to select the desired switch function for any application: *on/off *push-to-talk *push-to-mute The mode selection jumpers are hidden inside the housing so they cannot be realigned unintentionally. An LED ring provides a clearly visible MIC ON/OFF indication. The bank of jumpers also allows the LED ring and the integrated bass rolloff filter to be enabled or disabled. In addition, the new electronic circuit design provides high immunity to radio-frequency interference.
Description
AKG Acoustics, U.S. Modular gooseneck microphone The new GN ESP Series features a programmable mute switch to cover a wide range of applications. A bank of jumpers makes it easy to select the desired switch function for any application: *on/off *push-to-talk *push-to-mute The mode selection jumpers are hidden inside the housing so they cannot be realigned unintentionally. An LED ring provides a clearly visible MIC ON/OFF indication. The bank of jumpers also allows the LED ring and the integrated bass rolloff filter to be enabled or disabled. In addition, the new electronic circuit design provides high immunity to radio-frequency interference.

Suppliers

Company
Product
Description
Supplier Links
Modular Gooseneck Microphone - GN 15 (30, 50) ESP - Visual Sound, Inc.
Broomall, PA, USA
Modular Gooseneck Microphone
GN 15 (30, 50) ESP
Modular Gooseneck Microphone GN 15 (30, 50) ESP
AKG Acoustics, U.S. Modular gooseneck microphone The new GN ESP Series features a programmable mute switch to cover a wide range of applications. A bank of jumpers makes it easy to select the desired switch function for any application: *on/off *push-to-talk *push-to-mute The mode selection jumpers are hidden inside the housing so they cannot be realigned unintentionally. An LED ring provides a clearly visible MIC ON/OFF indication. The bank of jumpers also allows the LED ring and the integrated bass rolloff filter to be enabled or disabled. In addition, the new electronic circuit design provides high immunity to radio-frequency interference.

AKG Acoustics, U.S.

Modular gooseneck microphone

The new GN ESP Series features a programmable mute switch to cover a wide range of applications. A bank of jumpers makes it easy to select the desired switch function for any application:
*on/off
*push-to-talk
*push-to-mute
The mode selection jumpers are hidden inside the housing so they cannot be realigned unintentionally. An LED ring provides a clearly visible MIC ON/OFF indication. The bank of jumpers also allows the LED ring and the integrated bass rolloff filter to be enabled or disabled. In addition, the new electronic circuit design provides high immunity to radio-frequency interference.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN 15 (30, 50) ESP
Product Name Modular Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details