Visual Sound, Inc. Gooseneck with 5-pin XLR connector GN 15 (30, 50) E 5Pin

Description
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage.
Description
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage.

Suppliers

Company
Product
Description
Supplier Links
Gooseneck with 5-pin XLR connector - GN 15 (30, 50) E 5Pin - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck with 5-pin XLR connector
GN 15 (30, 50) E 5Pin
Gooseneck with 5-pin XLR connector GN 15 (30, 50) E 5Pin
AKG Acoustics, U.S. Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage.

AKG Acoustics, U.S.

Similar to the GN E Modules, the GN E 5Pin Modules come with an integrated connector with phantom power adapter. One special feature is the 5-pin XLR connector, which ensures that the extra-large LED ring can be activated and deactivated using a separate power supply, e.g., a Logic out from the AS 16 x 12 automatic mixer. The LED ring is extra large for enhanced visibility. Of course the GN E 5Pin also has the same features as all Discreet Acoustics Modular Series installation modules, such as a gold-plated thread for screwing on the capsule, integrated switchable bass cut, and extremely strong joints that will withstand the toughest kind of usage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN 15 (30, 50) E 5Pin
Product Name Gooseneck with 5-pin XLR connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details