Visual Sound, Inc. MIC POWER SWITCH XLR3F to XLR3M GMS-274

Description
Hosa Technology, Inc. Power Switch, XLR3F to XLR3M This adaptor is designed to add a power switch to a dynamic microphone. It is ideal for karaoke, public speaking, and other events during which a single microphone is shared.
Description
Hosa Technology, Inc. Power Switch, XLR3F to XLR3M This adaptor is designed to add a power switch to a dynamic microphone. It is ideal for karaoke, public speaking, and other events during which a single microphone is shared.

Suppliers

Company
Product
Description
Supplier Links
MIC POWER SWITCH XLR3F to XLR3M - GMS-274 - Visual Sound, Inc.
Broomall, PA, USA
MIC POWER SWITCH XLR3F to XLR3M
GMS-274
MIC POWER SWITCH XLR3F to XLR3M GMS-274
Hosa Technology, Inc. Power Switch, XLR3F to XLR3M This adaptor is designed to add a power switch to a dynamic microphone. It is ideal for karaoke, public speaking, and other events during which a single microphone is shared.

Hosa Technology, Inc.

Power Switch, XLR3F to XLR3M

This adaptor is designed to add a power switch to a dynamic microphone. It is ideal for karaoke, public speaking, and other events during which a single microphone is shared.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GMS-274
Product Name MIC POWER SWITCH XLR3F to XLR3M
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers