Visual Sound, Inc. ADAPTOR 3.5MM TRS - 2.5MM TRS GMP-471

Description
Hosa Technology, Inc. Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.
Description
Hosa Technology, Inc. Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Suppliers

Company
Product
Description
Supplier Links
ADAPTOR 3.5MM TRS - 2.5MM TRS - GMP-471 - Visual Sound, Inc.
Broomall, PA, USA
ADAPTOR 3.5MM TRS - 2.5MM TRS
GMP-471
ADAPTOR 3.5MM TRS - 2.5MM TRS GMP-471
Hosa Technology, Inc. Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Hosa Technology, Inc.

Adaptor, 3.5 mm TRS to 2.5 mm TRS

This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMP-471
Product Name ADAPTOR 3.5MM TRS - 2.5MM TRS
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
USB Video Adapters - 1765823 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details