Visual Sound, Inc. RA ADAPTOR 3.5MM TRS - SAME GMP-272

Description
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 3.5 mm TRS This adaptor is designed to change the orientation of a mini stereo phone plug. It is right-angled for easy access to jacks with minimal clearance.
Description
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 3.5 mm TRS This adaptor is designed to change the orientation of a mini stereo phone plug. It is right-angled for easy access to jacks with minimal clearance.

Suppliers

Company
Product
Description
Supplier Links
RA ADAPTOR 3.5MM TRS - SAME - GMP-272 - Visual Sound, Inc.
Broomall, PA, USA
RA ADAPTOR 3.5MM TRS - SAME
GMP-272
RA ADAPTOR 3.5MM TRS - SAME GMP-272
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 3.5 mm TRS This adaptor is designed to change the orientation of a mini stereo phone plug. It is right-angled for easy access to jacks with minimal clearance.

Hosa Technology, Inc.

Right-angle Adaptor, 3.5 mm TRS to 3.5 mm TRS

This adaptor is designed to change the orientation of a mini stereo phone plug. It is right-angled for easy access to jacks with minimal clearance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMP-272
Product Name RA ADAPTOR 3.5MM TRS - SAME
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details