Visual Sound, Inc. ADAPTOR 1/4" TRS - 3.5MM TRS GMP-112

Description
Hosa Technology, Inc. Adaptor, 1/4 in TRS to 3.5 mm TRS This adaptor is designed to adapt a stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone adaptor.
Description
Hosa Technology, Inc. Adaptor, 1/4 in TRS to 3.5 mm TRS This adaptor is designed to adapt a stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone adaptor.

Suppliers

Company
Product
Description
Supplier Links
ADAPTOR 1/4
Broomall, PA, USA
ADAPTOR 1/4" TRS - 3.5MM TRS
GMP-112
ADAPTOR 1/4" TRS - 3.5MM TRS GMP-112
Hosa Technology, Inc. Adaptor, 1/4 in TRS to 3.5 mm TRS This adaptor is designed to adapt a stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone adaptor.

Hosa Technology, Inc.

Adaptor, 1/4 in TRS to 3.5 mm TRS

This adaptor is designed to adapt a stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone adaptor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMP-112
Product Name ADAPTOR 1/4" TRS - 3.5MM TRS
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
XLR Connectors - 2683256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Right Angle
View Details