Visual Sound, Inc. Nylon 6" Screen Pop Filter GM-POPFILTER

Description
Gator Cases Inc. *Nylon 6" screen pop filter *11.5" goose neck and clamp included *C-clamp will fit most standard microphone stand shafts and booms
Description
Gator Cases Inc. *Nylon 6" screen pop filter *11.5" goose neck and clamp included *C-clamp will fit most standard microphone stand shafts and booms

Suppliers

Company
Product
Description
Supplier Links
Nylon 6
Broomall, PA, USA
Nylon 6" Screen Pop Filter
GM-POPFILTER
Nylon 6" Screen Pop Filter GM-POPFILTER
Gator Cases Inc. *Nylon 6" screen pop filter *11.5" goose neck and clamp included *C-clamp will fit most standard microphone stand shafts and booms

Gator Cases Inc.

*Nylon 6" screen pop filter
*11.5" goose neck and clamp included
*C-clamp will fit most standard microphone stand shafts and booms

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM-POPFILTER
Product Name Nylon 6" Screen Pop Filter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers