Visual Sound, Inc. 52-INCH 1920 x 1080 FULL HD LCD MONITOR GM-F520S

Description
JVC Professional Products Company The GM-F520S is a rugged full HD monitor with exceptional 1920 x 1080 picture quality designed for 24/7 operation. Its high reliability and comprehensive system connectivity make it ideal for public displays and video walls. Native Full HD 1920x1080 pixels resolution Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting Wide viewing angle,up to 178 degree (vertical/horizontal ) Ultra-slim 17mm bezel of permits Video Wall application Also vertically positionable Continuous operation 24 hours/ 7 Days a week Full metal cabinet using light-weight aluminum LAN Remote allows off-site control & monitoring via network PC Professional connectivity: RS-232C, MAKE/TRIGGER, RS-485 Flexible installation (multiple mounting points) Motion Sensor operation A/C outlet provides power for additional device Rear space for integrating system unit (eg. PC, set-top box) Multi-screen, Video Wall use (1x2 to 5, 2 to 5x1, 2x2 up to 5x5 Tile Matrix capable ) VESA wall mount compatible
Description
JVC Professional Products Company The GM-F520S is a rugged full HD monitor with exceptional 1920 x 1080 picture quality designed for 24/7 operation. Its high reliability and comprehensive system connectivity make it ideal for public displays and video walls. Native Full HD 1920x1080 pixels resolution Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting Wide viewing angle,up to 178 degree (vertical/horizontal ) Ultra-slim 17mm bezel of permits Video Wall application Also vertically positionable Continuous operation 24 hours/ 7 Days a week Full metal cabinet using light-weight aluminum LAN Remote allows off-site control & monitoring via network PC Professional connectivity: RS-232C, MAKE/TRIGGER, RS-485 Flexible installation (multiple mounting points) Motion Sensor operation A/C outlet provides power for additional device Rear space for integrating system unit (eg. PC, set-top box) Multi-screen, Video Wall use (1x2 to 5, 2 to 5x1, 2x2 up to 5x5 Tile Matrix capable ) VESA wall mount compatible

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
52-INCH 1920 x 1080 FULL HD LCD MONITOR
GM-F520S
52-INCH 1920 x 1080 FULL HD LCD MONITOR GM-F520S
JVC Professional Products Company The GM-F520S is a rugged full HD monitor with exceptional 1920 x 1080 picture quality designed for 24/7 operation. Its high reliability and comprehensive system connectivity make it ideal for public displays and video walls. Native Full HD 1920x1080 pixels resolution Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting Wide viewing angle,up to 178 degree (vertical/horizontal ) Ultra-slim 17mm bezel of permits Video Wall application Also vertically positionable Continuous operation 24 hours/ 7 Days a week Full metal cabinet using light-weight aluminum LAN Remote allows off-site control & monitoring via network PC Professional connectivity: RS-232C, MAKE/TRIGGER, RS-485 Flexible installation (multiple mounting points) Motion Sensor operation A/C outlet provides power for additional device Rear space for integrating system unit (eg. PC, set-top box) Multi-screen, Video Wall use (1x2 to 5, 2 to 5x1, 2x2 up to 5x5 Tile Matrix capable ) VESA wall mount compatible

JVC Professional Products Company

The GM-F520S is a rugged full HD monitor with exceptional 1920 x 1080 picture quality designed for 24/7 operation. Its high reliability and comprehensive system connectivity make it ideal for public displays and video walls.

  • Native Full HD 1920x1080 pixels resolution
  • Panel brightness of 700 cd/m 2 highly visible even under outdoor ambient lighting
  • Wide viewing angle,up to 178 degree (vertical/horizontal )
  • Ultra-slim 17mm bezel of permits Video Wall application
  • Also vertically positionable
  • Continuous operation 24 hours/ 7 Days a week
  • Full metal cabinet using light-weight aluminum
  • LAN Remote allows off-site control & monitoring via network PC
  • Professional connectivity: RS-232C, MAKE/TRIGGER, RS-485
  • Flexible installation (multiple mounting points)
  • Motion Sensor operation
  • A/C outlet provides power for additional device
  • Rear space for integrating system unit (eg. PC, set-top box)
  • Multi-screen, Video Wall use (1x2 to 5, 2 to 5x1, 2x2 up to 5x5 Tile Matrix capable )
  • VESA wall mount compatible
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number GM-F520S
Product Name 52-INCH 1920 x 1080 FULL HD LCD MONITOR
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details
Transvideo CineMonitor HD8 SBL Evolution - 917TS0068 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 8.46 inch (215 mm)
View Details