Visual Sound, Inc. Advanced Pluggable Microphone 19.69 in. (50 cm) GM 6524

Description
Listen Technologies Corporation The GM 6524 is a high performance condenser microphone developed to for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.
Description
Listen Technologies Corporation The GM 6524 is a high performance condenser microphone developed to for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Advanced Pluggable Microphone 19.69 in. (50 cm)
GM 6524
Advanced Pluggable Microphone 19.69 in. (50 cm) GM 6524
Listen Technologies Corporation The GM 6524 is a high performance condenser microphone developed to for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Listen Technologies Corporation

The GM 6524 is a high performance condenser microphone developed to for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM 6524
Product Name Advanced Pluggable Microphone 19.69 in. (50 cm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers