Visual Sound, Inc. Electret condenser microphone GM-520 B

Description
IRP Professional Sound Products Length 20-inch (appr. 50 cm). 3-pin XLR connector. Cardioid polar pattern. Gooseneck with rigid center part. Black. Electret condenser microphone, length 20" (appr. 50cm), 3-pin XLR connector, cardioid polar pattern, gooseneck with rigid center part, black
Description
IRP Professional Sound Products Length 20-inch (appr. 50 cm). 3-pin XLR connector. Cardioid polar pattern. Gooseneck with rigid center part. Black. Electret condenser microphone, length 20" (appr. 50cm), 3-pin XLR connector, cardioid polar pattern, gooseneck with rigid center part, black

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Electret condenser microphone
GM-520 B
Electret condenser microphone GM-520 B
IRP Professional Sound Products Length 20-inch (appr. 50 cm). 3-pin XLR connector. Cardioid polar pattern. Gooseneck with rigid center part. Black. Electret condenser microphone, length 20" (appr. 50cm), 3-pin XLR connector, cardioid polar pattern, gooseneck with rigid center part, black

IRP Professional Sound Products

Length 20-inch (appr. 50 cm). 3-pin XLR connector. Cardioid polar pattern. Gooseneck with rigid center part. Black.

Electret condenser microphone, length 20" (appr. 50cm), 3-pin XLR connector, cardioid polar pattern, gooseneck with rigid center part, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM-520 B
Product Name Electret condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - FireBall™ Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details