Visual Sound, Inc. Electret condenser microphone GM-515 BF

Description
IRP Professional Sound Products Length 15 inch (appr. 38 cm). 3-pin XLR connector. Cardioid polar pattern. Fully flexible gooseneck. Black. Electret condenser microphone, length 15" (appr. 38cm), 3-pin XLR connector, cardioid polar pattern, fully flexible gooseneck, black
Description
IRP Professional Sound Products Length 15 inch (appr. 38 cm). 3-pin XLR connector. Cardioid polar pattern. Fully flexible gooseneck. Black. Electret condenser microphone, length 15" (appr. 38cm), 3-pin XLR connector, cardioid polar pattern, fully flexible gooseneck, black

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Electret condenser microphone
GM-515 BF
Electret condenser microphone GM-515 BF
IRP Professional Sound Products Length 15 inch (appr. 38 cm). 3-pin XLR connector. Cardioid polar pattern. Fully flexible gooseneck. Black. Electret condenser microphone, length 15" (appr. 38cm), 3-pin XLR connector, cardioid polar pattern, fully flexible gooseneck, black

IRP Professional Sound Products

Length 15 inch (appr. 38 cm). 3-pin XLR connector. Cardioid polar pattern. Fully flexible gooseneck. Black.

Electret condenser microphone, length 15" (appr. 38cm), 3-pin XLR connector, cardioid polar pattern, fully flexible gooseneck, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM-515 BF
Product Name Electret condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers