Visual Sound, Inc. Digital Monitoring System Genelec 8130A

Description
Genelec - The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A ... The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A is ideal for near field monitoring mobile vans digital audio workstations broadcast and TV control rooms surround sound systems home studios multimedia applications and also for use with computer soundcards. The Directivity Control Waveguide (TM) (DCW) technology provides excellent frequency balance even in difficult acoustic environments. The integrated design allows the amplifiers and the drivers to be calibrated as a single unit -- eliminating the effects of component tolerances and ensuring consistent quality. The all-aluminium Minimum Diffraction Enclosure(TM) (MDE) and advanced Directivity Control Waveguide(TM) (DCW) technologies are carefully matched with advanced amplifier and electronics circuitry. The low frequency response extends down to 55 Hz (-3 dB) while distortion is extremely low due to a uniquely new rear reflex port design. The 8130A has been specially designed to have a sufficient LF extension for most situations. However if greater SPLs and a lower cutoff frequency are required -- it can be complemented with Genelec 7050B subwoofer. The 8130A is very easy to set up and use -- the only connections required are the mains supply and the input signal. The female XLR input connector can be fed with either AES/EBU formatted digital signal or analog line level audio signal. The Genelec 8130A automatically detects analog or digital signals and directs them to the correct signal paths.
Description
Genelec - The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A ... The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A is ideal for near field monitoring mobile vans digital audio workstations broadcast and TV control rooms surround sound systems home studios multimedia applications and also for use with computer soundcards. The Directivity Control Waveguide (TM) (DCW) technology provides excellent frequency balance even in difficult acoustic environments. The integrated design allows the amplifiers and the drivers to be calibrated as a single unit -- eliminating the effects of component tolerances and ensuring consistent quality. The all-aluminium Minimum Diffraction Enclosure(TM) (MDE) and advanced Directivity Control Waveguide(TM) (DCW) technologies are carefully matched with advanced amplifier and electronics circuitry. The low frequency response extends down to 55 Hz (-3 dB) while distortion is extremely low due to a uniquely new rear reflex port design. The 8130A has been specially designed to have a sufficient LF extension for most situations. However if greater SPLs and a lower cutoff frequency are required -- it can be complemented with Genelec 7050B subwoofer. The 8130A is very easy to set up and use -- the only connections required are the mains supply and the input signal. The female XLR input connector can be fed with either AES/EBU formatted digital signal or analog line level audio signal. The Genelec 8130A automatically detects analog or digital signals and directs them to the correct signal paths.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Digital Monitoring System
Genelec 8130A
Digital Monitoring System Genelec 8130A
Genelec - The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A ... The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A is ideal for near field monitoring mobile vans digital audio workstations broadcast and TV control rooms surround sound systems home studios multimedia applications and also for use with computer soundcards. The Directivity Control Waveguide (TM) (DCW) technology provides excellent frequency balance even in difficult acoustic environments. The integrated design allows the amplifiers and the drivers to be calibrated as a single unit -- eliminating the effects of component tolerances and ensuring consistent quality. The all-aluminium Minimum Diffraction Enclosure(TM) (MDE) and advanced Directivity Control Waveguide(TM) (DCW) technologies are carefully matched with advanced amplifier and electronics circuitry. The low frequency response extends down to 55 Hz (-3 dB) while distortion is extremely low due to a uniquely new rear reflex port design. The 8130A has been specially designed to have a sufficient LF extension for most situations. However if greater SPLs and a lower cutoff frequency are required -- it can be complemented with Genelec 7050B subwoofer. The 8130A is very easy to set up and use -- the only connections required are the mains supply and the input signal. The female XLR input connector can be fed with either AES/EBU formatted digital signal or analog line level audio signal. The Genelec 8130A automatically detects analog or digital signals and directs them to the correct signal paths.

Genelec - The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A ...

The Genelec 8130A Digital Monitoring System has a 192 kHz/24 bit digital audio interface. Due to its compact size and integrated construction excellent dispersion and precise stereo imaging the 8130A is ideal for near field monitoring mobile vans digital audio workstations broadcast and TV control rooms surround sound systems home studios multimedia applications and also for use with computer soundcards. The Directivity Control Waveguide (TM) (DCW) technology provides excellent frequency balance even in difficult acoustic environments. The integrated design allows the amplifiers and the drivers to be calibrated as a single unit -- eliminating the effects of component tolerances and ensuring consistent quality. The all-aluminium Minimum Diffraction Enclosure(TM) (MDE) and advanced Directivity Control Waveguide(TM) (DCW) technologies are carefully matched with advanced amplifier and electronics circuitry. The low frequency response extends down to 55 Hz (-3 dB) while distortion is extremely low due to a uniquely new rear reflex port design. The 8130A has been specially designed to have a sufficient LF extension for most situations. However if greater SPLs and a lower cutoff frequency are required -- it can be complemented with Genelec 7050B subwoofer. The 8130A is very easy to set up and use -- the only connections required are the mains supply and the input signal. The female XLR input connector can be fed with either AES/EBU formatted digital signal or analog line level audio signal. The Genelec 8130A automatically detects analog or digital signals and directs them to the correct signal paths.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8130A
Product Name Digital Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details