Visual Sound, Inc. Bi-Amplified Monitoring System Genelec 8020A

Description
Genelec Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listen... Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listening environments -- particularly those compromised by lack of space. However size is no handicap to performance as the 8020A two-way active monitoring system incorporates Genelecs acoustic design innovations to minimize all forms of distortion.The 8020A has a die-cast aluminium Minimum Diffraction Enclosure™ (MDE) -- which features relatively large internal volumes; softly curved edges and outstanding mechanical strength. As a result -- the imaging accuracy and low frequency extension with such a compact enclosure are truly astounding. The 8020A also incorporates the advanced Directivity Control Waveguide™ (DCW) -- which provides an amazingly smooth on and off axis response; while the long curved reflex port ends in a wide flare for excellent bass articulation. Each monitor features a 105 mm (4 inch) bass driver along with a 19 mm (3/4 inch) tweeter loaded into a new advanced Genelec Directivity Controlled Waveguide™ (DCW). The free field frequency response is 66 Hz to 20 kHz (&plusm; 2.5 dB). Maximum peak SPL output per pair with music material is 105 dB at 1 m. Bass and treble are each powered by 20 watt amplifiers. 8020A can be combined with the new 7050B Laminar Spiral Enclosure™ (LSE) subwoofer to provide a powerful bass-managed and wide bandwidth surround sound monitoring system.
Description
Genelec Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listen... Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listening environments -- particularly those compromised by lack of space. However size is no handicap to performance as the 8020A two-way active monitoring system incorporates Genelecs acoustic design innovations to minimize all forms of distortion.The 8020A has a die-cast aluminium Minimum Diffraction Enclosure™ (MDE) -- which features relatively large internal volumes; softly curved edges and outstanding mechanical strength. As a result -- the imaging accuracy and low frequency extension with such a compact enclosure are truly astounding. The 8020A also incorporates the advanced Directivity Control Waveguide™ (DCW) -- which provides an amazingly smooth on and off axis response; while the long curved reflex port ends in a wide flare for excellent bass articulation. Each monitor features a 105 mm (4 inch) bass driver along with a 19 mm (3/4 inch) tweeter loaded into a new advanced Genelec Directivity Controlled Waveguide™ (DCW). The free field frequency response is 66 Hz to 20 kHz (&plusm; 2.5 dB). Maximum peak SPL output per pair with music material is 105 dB at 1 m. Bass and treble are each powered by 20 watt amplifiers. 8020A can be combined with the new 7050B Laminar Spiral Enclosure™ (LSE) subwoofer to provide a powerful bass-managed and wide bandwidth surround sound monitoring system.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified Monitoring System
Genelec 8020A
Bi-Amplified Monitoring System Genelec 8020A
Genelec Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listen... Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listening environments -- particularly those compromised by lack of space. However size is no handicap to performance as the 8020A two-way active monitoring system incorporates Genelecs acoustic design innovations to minimize all forms of distortion.The 8020A has a die-cast aluminium Minimum Diffraction Enclosure™ (MDE) -- which features relatively large internal volumes; softly curved edges and outstanding mechanical strength. As a result -- the imaging accuracy and low frequency extension with such a compact enclosure are truly astounding. The 8020A also incorporates the advanced Directivity Control Waveguide™ (DCW) -- which provides an amazingly smooth on and off axis response; while the long curved reflex port ends in a wide flare for excellent bass articulation. Each monitor features a 105 mm (4 inch) bass driver along with a 19 mm (3/4 inch) tweeter loaded into a new advanced Genelec Directivity Controlled Waveguide™ (DCW). The free field frequency response is 66 Hz to 20 kHz (&plusm; 2.5 dB). Maximum peak SPL output per pair with music material is 105 dB at 1 m. Bass and treble are each powered by 20 watt amplifiers. 8020A can be combined with the new 7050B Laminar Spiral Enclosure™ (LSE) subwoofer to provide a powerful bass-managed and wide bandwidth surround sound monitoring system.

Genelec

Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listen...

Genelec introduces its smallest speaker system to date with the new 8020A (Height with Iso-Pod™ 242 mm / Width 151 mm and Depth 142 mm). The system has been designed for monitoring in difficult listening environments -- particularly those compromised by lack of space. However size is no handicap to performance as the 8020A two-way active monitoring system incorporates Genelecs acoustic design innovations to minimize all forms of distortion.The 8020A has a die-cast aluminium Minimum Diffraction Enclosure™ (MDE) -- which features relatively large internal volumes; softly curved edges and outstanding mechanical strength. As a result -- the imaging accuracy and low frequency extension with such a compact enclosure are truly astounding. The 8020A also incorporates the advanced Directivity Control Waveguide™ (DCW) -- which provides an amazingly smooth on and off axis response; while the long curved reflex port ends in a wide flare for excellent bass articulation. Each monitor features a 105 mm (4 inch) bass driver along with a 19 mm (3/4 inch) tweeter loaded into a new advanced Genelec Directivity Controlled Waveguide™ (DCW). The free field frequency response is 66 Hz to 20 kHz (&plusm; 2.5 dB). Maximum peak SPL output per pair with music material is 105 dB at 1 m. Bass and treble are each powered by 20 watt amplifiers. 8020A can be combined with the new 7050B Laminar Spiral Enclosure™ (LSE) subwoofer to provide a powerful bass-managed and wide bandwidth surround sound monitoring system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8020A
Product Name Bi-Amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Loudspeaker - KUBO5T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 80 watts
Impedance 16 ohms
Application Loudspeaker
View Details