Visual Sound, Inc. Active DSP Subwoofer Genelec 7270A

Description
Genelec - Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7270A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7270A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.
Description
Genelec - Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7270A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7270A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active DSP Subwoofer
Genelec 7270A
Active DSP Subwoofer Genelec 7270A
Genelec - Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7270A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7270A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Genelec - Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f...

Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7270A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7270A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7270A
Product Name Active DSP Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - PLS-75F25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 105 Hz
View Details