Visual Sound, Inc. Active Subwoofer Genelec 7071A

Description
Genelec - Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.
Description
Genelec - Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Subwoofer
Genelec 7071A
Active Subwoofer Genelec 7071A
Genelec - Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ... Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Genelec - Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high ...

Genelec 7071A Active Subwoofer is powerful and precise bass monitoring tool for modern 6.1 or 5.1 channel Surround Sound or traditional stereo systems. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile bass management systems -- it can be adapted to all low frequency monitoring situations. The amplifier unit integrated into the cabinet contains active crossover filters and driver overload protection circuits and power amplifiers. The in-built bass management unit has six signal input and output channels and summed signal output connectors and LFE input equipped with a selectable 85/120 Hz lowpass filter and a 0 / +10dB LFE sensitivity switch. The Genelec Laminar Spiral Enclosure (LSE) bass reflex cabinet is made of a sheet metal rolled into a spiral shape and clamped between thick MDF side panels. This new construction technique provides excellent laminar flow characteristics with minimal turbulence noise and enables an optimal packing of a very long reflex tube into a small space.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7071A
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details